EN
  • EN
  • DE

MC908QT1AMDWE

Part No MC908QT1AMDWE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description M68HC08 Microcontrollers | IC MCU 8BIT 1.5KB FLASH 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 5
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number MC908QT1
Manufacturer Pack Quantity 94
MSL Level 3 (168 Hours)
Win Source Part Number 1220376-MC908QT1AMDWE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC908QT1AMDWE CAD Model

Description

The NXP MC908QT1AMDWE is a highly integrated microcontroller designed for optimal performance in a variety of embedded systems. This robust component is part of the MC9S08QE family, which is renowned for its exceptional reliability, efficiency, and versatility. The microcontroller is built on NXP's high-density, low-power HCS08 core, which operates at a maximum frequency of 16 MHz, providing swift and responsive processing capabilities suitable for a broad range of applications.

This microcontroller features a 8-bit central processing unit (CPU) and comes equipped with 1.5KB of on-chip flash memory. The flash memory is not only ample for numerous applications but also offers the advantage of being reprogrammable, allowing for easy updates and firmware modifications. In addition, the device includes 63 bytes of Random Access Memory (RAM), ensuring smooth operation and efficient data handling for complex tasks.

The MC908QT1AMDWE is designed with a rich set of integrated peripherals. These include an 8-channel, 10-bit Analog-to-Digital Converter (ADC) which allows for precise measurement of analog signals, making it an excellent choice for sensor interfacing and data acquisition tasks. It also boasts a robust Serial Communications Interface (SCI) that facilitates serial data communication, which is essential for networking and connectivity requirements.

For enhanced user interaction, this microcontroller integrates a versatile timer system that includes a real-time interrupt timer and a 16-bit timer/pulse-width modulator (PWM). This feature set enables accurate timing operations, event counting, and sophisticated motor control applications. The device's Input/Output (I/O) capabilities are further expanded with up to 5 GPIO pins, offering flexibility for various control and interfacing needs.

Encased in an 8-pin SOIC package, the MC908QT1AMDWE is designed for space-constrained applications, providing a compact solution without compromising on performance. Its low-power consumption makes it particularly suitable for battery-operated devices. With its robust design and comprehensive feature set, the NXP MC908QT1AMDWE microcontroller is an excellent choice for designers looking to develop advanced, efficient, and reliable embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3426 $60.1668
43+ $2.7431 $117.9533
66+ $2.6577 $175.4082
90+ $2.5710 $231.3900
117+ $2.4856 $290.8152
156+ $2.2292 $347.7552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess