EN
  • EN
  • DE

MC9S08DN32ACLC

Part No MC9S08DN32ACLC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32K FLASH, 1K RAM, NO CA / IC MCU 8BIT 32KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, LIN, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 1.5K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 10x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788106-MC9S08DN32ACLC
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08
Introduction Date September 03, 2008
ECCN 3A991
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC9S08DN32ACLC CAD Model

Description

Product Overview: MC9S08DN32ACLC

The MC9S08DN32ACLC is a powerful 8-bit microcontroller from NXP Semiconductors, designed for a wide range of applications requiring a balance between cost and performance. This microcontroller is a part of the S08 family, known for their robust architecture, enhanced performance, and low power consumption.

Key Features

  • Core: The device features an HCS08 core, which operates at a bus frequency of up to 40 MHz, providing quick data processing and real-time execution of instructions.
  • Memory: It comes with 32 KB of on-chip flash memory, which is ideal for storing application code, and 2 KB of RAM for data storage.
  • Digital I/O: The MC9S08DN32ACLC offers a rich set of digital input/output (I/O) pins, enhancing its interfacing capabilities with external devices and sensors.
  • Timers: Multiple timers including an 8-channel, 16-bit timer pulse width modulator (TPM) provide excellent timing solutions for complex tasks such as motor control and event counting.
  • Communication Interfaces: It supports a variety of communication protocols including I2C, SPI, and SCI, allowing for easy integration into communication networks.
  • Analog-to-Digital Converter: An integrated 10-bit ADC with multiple channels enables the microcontroller to interface with analog sensors and convert their readings into digital values for processing.
  • Power Management: The device includes several power-saving modes, which are crucial for battery-powered and energy-conscious applications.
  • Package: The MC9S08DN32ACLC is available in a 32-pin LQFP package, which is suitable for space-constrained applications.

Applications

The versatility of the MC9S08DN32ACLC makes it an ideal choice for a variety of applications. It is commonly used in consumer electronics, industrial control systems, automotive modules, smart sensors, and medical devices. Its robust set of features and communication capabilities also make it suitable for IoT devices and smart home automation systems.

With its combination of performance, memory options, and flexible I/O, the MC9S08DN32ACLC from NXP is a reliable microcontroller that can meet the demands of complex and innovative embedded system designs.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess