EN
  • EN
  • DE

MC9S08JM8CLD

Part No MC9S08JM8CLD
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, USB
Peripherals LVD, POR, PWM, WDT
The number of I/O 33
Program Memory Size 8KB
Program Memory Type FLASH
Date RAM Size 1K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Family Part Number MC9S08JM8
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 732515-MC9S08JM8CLD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08JM8CLD CAD Model

Description

Product Overview: NXP MC9S08JM8CLD Microcontroller

The NXP MC9S08JM8CLD microcontroller is a powerful and versatile component designed for embedded systems requiring low power consumption and high performance. This 8-bit MCU is part of the Flexis JM series, which is known for its exceptional integration, providing developers with a cost-effective solution for a wide range of applications.

Key Features:

  • Core: The MC9S08JM8CLD is equipped with an S08 core, operating at a maximum frequency of 48MHz, which delivers robust processing capabilities for handling complex tasks efficiently.
  • Memory: It offers 8KB of flash memory, which provides ample space for application code, and 1KB of RAM for temporary data storage during operation.
  • USB 2.0 Full-Speed Device Controller: With an integrated USB 2.0 full-speed device controller, this microcontroller supports up to 12 Mbit/s data transfer rates, making it ideal for applications requiring connectivity with PCs and other USB-enabled devices.
  • Communication Interfaces: In addition to USB, it includes a range of communication interfaces such as I2C, SPI, and SCI, allowing for easy integration with peripheral devices and other microcontrollers.
  • Analog Features: The device comes with an 8-channel, 12-bit analog-to-digital converter (ADC), which provides precise analog signal measurement capabilities.
  • Timers: It features multiple timers, including an 8-channel timer/pulse-width modulator (TPM) module, which is useful for tasks requiring precise timing and PWM output.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, accommodating various power supply requirements and ensuring flexibility in system design.
  • Package: The MC9S08JM8CLD is available in a 44-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications:

The NXP MC9S08JM8CLD microcontroller is suitable for a diverse set of applications, including but not limited to consumer electronics, personal healthcare devices, industrial control systems, and USB-related applications. Its robust feature set, including low-power capabilities and comprehensive communication interfaces, make it an ideal choice for engineers looking to develop sophisticated and reliable embedded systems.

With its integration of essential peripherals and performance-oriented architecture, the MC9S08JM8CLD streamlines product development, enabling faster time-to-market and reduced overall system costs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess