EN
  • EN
  • DE

MCF51JF64VLF

Part No MCF51JF64VLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Coldfire V1 series Microcontroller IC 32-Bit 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Manufacturer NXP
Series MCF51Jx
Package Tray
Core Processor Coldfire V1
Core Size 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 35
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 11x12b; D/A 1x12b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 48-LQFP
Case / Package 48-LQFP (7x7)
Family Name MCF51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883956-MCF51JF64VLF
Ultra Librarian 3D Model Ultra Librarian MCF51JF64VLF CAD Model

Description

The NXP MCF51JF64VLF is a robust microcontroller designed to cater to a wide range of applications, from industrial control systems to sophisticated medical devices. This microcontroller is part of the MCF51JF series, which is well-known for its high performance, flexibility, and reliability.

Key Features

  • Core: At the heart of the MCF51JF64VLF microcontroller is a 32-bit ColdFire V1 core that runs at a maximum frequency of 50 MHz, providing a balanced combination of processing power and efficiency.
  • Memory: It comes with 64KB of on-chip flash memory, which is ideal for storing firmware and application code, and 4KB of RAM for efficient data handling during runtime.
  • Communication Interfaces: The microcontroller includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with a range of peripherals and other microcontrollers.
  • Analog Features: Equipped with an array of analog features, including a 12-bit analog-to-digital converter (ADC) with up to 12 channels, the MCF51JF64VLF is capable of handling complex analog signals with precision.
  • Timers: Multiple flexible timers, including a real-time counter, two 2-channel and one 6-channel timer/pulse-width modulators (TPM), provide excellent timing solutions for various tasks.
  • Operating Voltage: This microcontroller operates within a range of 2.7V to 5.5V, making it versatile for different power environments and ensuring energy-efficient operation.
  • Package: The MCF51JF64VLF is available in a 48-pin LQFP package, which is compact and suitable for space-constrained applications.

Applications

The MCF51JF64VLF is designed for a multitude of applications due to its extensive feature set. It is particularly well-suited for:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Automotive electronics
  • Consumer electronics

Conclusion

Overall, the NXP MCF51JF64VLF microcontroller is a powerful and versatile component that offers a comprehensive set of features to meet the demands of complex electronic designs. Its integration of a wide range of peripherals, coupled with its high-performance core, ensures that it can deliver the functionality and reliability required for today's advanced applications.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess