EN
  • EN
  • DE

MCF51JU32VFM

Part No MCF51JU32VFM
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 32KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 22
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 6x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number MCF51JU32
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220617-MCF51JU32VFM
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51JU32VFM CAD Model

Description

NXP MCF51JU32VFM Microcontroller

The NXP MCF51JU32VFM is a high-performance microcontroller that belongs to the MCF51JU series of 32-bit devices based on the V1 ColdFire core. This microcontroller is designed to offer a blend of low power consumption and advanced integration to cater to a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Core: V1 ColdFire core with up to 50 MHz CPU frequency for robust processing capabilities.
  • Memory: 32 KB of flash memory and 2 KB of RAM, providing sufficient space for complex applications and data storage.
  • Digital Peripherals: Includes multiple general-purpose input/output (GPIO) pins, timers, and communication interfaces such as I2C, SPI, and UART for versatile connectivity options.
  • Analog Features: Integrated analog-to-digital converter (ADC) and analog comparators for real-time sensor data processing and control.
  • Power Efficiency: Designed with power-saving modes such as wait and stop modes to ensure efficient power management for battery-powered applications.
  • Package: Available in a compact 64-QFP (Quad Flat Package) that is suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of operating voltages from 2.7V to 5.5V, allowing for flexibility in various system designs.
  • Temperature Range: Capable of operating within an industrial temperature range, making it reliable for use in harsh environments.
  • Development Support: Backed by NXP's development tools, software libraries, and extensive documentation to facilitate rapid development and deployment.

The MCF51JU32VFM microcontroller is an ideal choice for designers looking for a scalable and cost-effective solution. With its robust set of features, it provides a solid foundation for applications requiring a balance between performance and power efficiency. Whether it's for controlling complex industrial systems, automotive electronics, or innovative consumer products, the MCF51JU32VFM offers the reliability and versatility needed to drive your next-generation designs.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess