EN
  • EN
  • DE

MCF5211LCEP66

Part No MCF5211LCEP66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 128KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 33
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 16K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN-EP (9x9)
Family Part Number MCF5211
Manufacturer Pack Quantity 520
MSL Level 3 (168 Hours)
Win Source Part Number 1220633-MCF5211LCEP66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5211LCEP66 CAD Model

Description

The NXP MCF5211LCEP66 is a highly integrated microcontroller that is part of NXP's ColdFire® family, offering a robust platform for embedded systems requiring low power consumption, high performance, and versatile connectivity options. This microcontroller is designed to meet the needs of a wide range of applications in industrial control, automotive, consumer electronics, and communication systems.

Key Features

  • Core: The MCF5211LCEP66 is built around a 32-bit ColdFire V2 core, operating at a frequency of up to 66 MHz, providing a perfect balance between processing power and energy efficiency.
  • Memory: It comes with 128 KB of embedded flash memory and 32 KB of SRAM, offering ample space for application code and data storage without the need for external memory components.
  • Advanced Control: The device includes an enhanced Multiply-Accumulate (eMAC) unit, which is ideal for complex math operations, making it suitable for digital signal processing applications.
  • Connectivity: With multiple connectivity options such as UART, I²C, SPI, and CAN interfaces, this microcontroller can easily communicate with other devices and form the heart of a sophisticated control system.
  • Timers: On-chip timers, including a Programmable Interrupt Timer and a Real-Time Clock, provide precise timing operations and system management capabilities.
  • Package: The MCF5211LCEP66 is available in a 64-pin LQFP package, which is conducive to space-constrained applications while still offering sufficient I/O ports for complex tasks.

Applications

Due to its versatile feature set, the NXP MCF5211LCEP66 microcontroller is an excellent choice for a variety of applications, such as:

  • Industrial Control Systems
  • Automotive Control Units
  • Home Automation Systems
  • Medical Devices
  • Office Automation Equipment

Conclusion

The NXP MCF5211LCEP66 offers a compelling combination of processing power, memory capacity, and connectivity options, all within a low-power, cost-effective package. Its robust design and comprehensive feature set make it an ideal choice for developers looking to create sophisticated yet efficient embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess