EN
  • EN
  • DE

MCF53015CMJ240J

Part No MCF53015CMJ240J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Version 3 ColdFire® core with EMAC | IC MCU 32BIT ROMLESS 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Part Status Last Time Buy
Core Processor Coldfire V3
Data Bus Width 32-Bit
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
The number of I/O 83
Program Memory Type ROMless
Date RAM Size 128K x 8
Supply Voltage 1.08V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF53015
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220674-MCF53015CMJ240J
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF53015CMJ240J CAD Model

Description

NXP Product: MCF53015CMJ240J

The MCF53015CMJ240J is a high-performance microcontroller from NXP Semiconductors, designed to cater to a wide range of industrial, automotive, and consumer applications. This device is part of the ColdFire® family, which is renowned for its exceptional processing capabilities, low power consumption, and flexible interfacing options.

Key Features:

  • Core: The microcontroller features a Version 3 ColdFire core with a frequency of up to 240 MHz, providing a balanced trade-off between computational performance and power efficiency. This allows for swift data processing and real-time operation in embedded systems.
  • Memory: It comes equipped with a variety of memory options, including integrated SRAM and flash memory, offering ample space for complex applications and data storage without the need for external memory components.
  • Connectivity: With a range of communication interfaces such as Ethernet, UART, SPI, and I²C, the MCF53015CMJ240J ensures versatile connectivity options for various peripherals and networks.
  • Timers and Counters: Multiple timing systems, including general-purpose timers and watchdog timers, provide precise timing control for scheduled tasks and system reliability.
  • Analog to Digital Converter (ADC): The inclusion of an ADC allows the microcontroller to interface with analog sensors and devices, making it ideal for monitoring and control applications.
  • Package: Encased in a 256-pin MAPBGA package, the MCF53015CMJ240J is designed for compactness and minimal footprint on printed circuit boards (PCBs).

Applications:

The versatility of the MCF53015CMJ240J makes it suitable for a variety of applications, including but not limited to:

  • Industrial control systems
  • Automotive control units
  • Robotics and automation
  • Medical devices
  • Home automation and smart devices
  • Complex data processing systems

In summary, the MCF53015CMJ240J microcontroller by NXP is a robust and versatile component that combines high processing power with a rich set of features. Its ability to handle complex tasks while maintaining efficiency makes it an ideal choice for designers looking to develop advanced and reliable electronic products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8270 $62.4810
7+ $17.0882 $119.6174
11+ $16.5546 $182.1006
15+ $16.0210 $240.3150
19+ $15.4862 $294.2378
25+ $13.8843 $347.1075
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess