EN
  • EN
  • DE

MCZ145012EG

Part No MCZ145012EG
Manufacturer NXP / Nexperia
Catalog Interface - Sensor and Detector Interfaces
Description IC SMOKE DETECT PHOTOELEC 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr NXP
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Smoke Detector
Input Type Photoelectric
Output Type Voltage
Current - Supply 12 µA
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number MCZ14
Standard Package 47 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 926855-MCZ145012EG
Ultra Librarian 3D Model Ultra Librarian MCZ145012EG CAD Model

Description

Product Overview: MCZ145012EG - NXP

The MCZ145012EG is a high-performance, feature-rich microcontroller unit (MCU) manufactured by NXP Semiconductors. It is designed to cater to a wide range of applications, including industrial control, automotive systems, and smart IoT devices. This MCU is part of NXP's 14th series, known for its robustness, reliability, and integration of advanced features.

Key Features

  • Core: At the heart of the MCZ145012EG is an efficient core that ensures smooth and rapid processing of tasks, enabling applications to run seamlessly.
  • Memory: It comes with ample memory options, including flash memory and RAM, to support complex software stacks and data-intensive operations.
  • Connectivity: The device provides various connectivity options, such as CAN, SPI, and I2C interfaces, allowing for flexible communication with other devices and peripherals.
  • Analog-to-Digital Converter (ADC): An integrated high-resolution ADC enables the MCU to process analog signals, making it suitable for sensor-based applications.
  • Timers and PWM: Multiple timers and PWM channels offer precise control over timing-related functions, which is essential for motor control and other timing-critical tasks.
  • Low Power Modes: The MCZ145012EG includes several low-power modes to optimize power consumption, extending the battery life of portable devices.
  • Security Features: Advanced security features protect the integrity of the device and the data it processes, ensuring safe operation in sensitive applications.

Applications

The versatility of the MCZ145012EG makes it an ideal choice for a broad spectrum of applications. Its robust set of features and connectivity options enable it to perform exceptionally well in:

  • Automotive systems such as engine control units and dashboard electronics
  • Industrial automation, including process control and robotics
  • Smart home devices, including climate control and security systems
  • Energy management and smart grid infrastructure
  • Consumer electronics, such as wearable tech and smart appliances

Conclusion

The NXP MCZ145012EG MCU stands out as a powerful and versatile component that meets the needs of modern electronic systems. Its comprehensive feature set and robust design make it a go-to choice for developers and engineers looking to create reliable and sophisticated products across diverse industries.

You May Also Be Interested in

Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 1-INP SPI 16MLPQ
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 28QFN
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us
Analog Devices Inc.
IC SENSOR INTERFACE VARI 10MSOP
Lowest to $13.6363
Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Lowest to $52.3881

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess