EN
  • EN
  • DE
  • IT

MF1S7001XDUF/V1V

Part No MF1S7001XDUF/V1V
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ DIE  /  RFID Transponder IC 13.56MHz ISO 14443 UART Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Bulk
Product Status Not For New Designs
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface UART
Temperature Range - Operating -25°C ~ 70°C
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Die
Base Product Number MF1S7001
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Other Names 935302813005
Standard Package 325,000
Win Source Part Number 985992-MF1S7001XDUF/V1V
Ultra Librarian 3D Model Ultra Librarian MF1S7001XDUF/V1V CAD Model

Description

The MF1S7001XDUF/V1V is a cutting-edge integrated circuit (IC) from NXP Semiconductors, designed to cater to a wide range of applications that demand high security and advanced performance. This product is part of NXP's renowned MIFARE® family, which is known for its proximity card technologies widely used in contactless communication and access control systems.

Key Features

  • Secure Access Control: The chip incorporates advanced security measures that make it an ideal choice for secure access control systems. It includes mutual three-pass authentication, as well as AES-128 encryption to protect data integrity.
  • High Reliability: Built with NXP's proven technology, the MF1S7001XDUF/V1V offers a high level of reliability and performance, ensuring smooth operation in various environments and applications.
  • Flexible Memory Organization: The IC features a flexible memory organization, allowing for the efficient storage and management of credentials and data.
  • Multi-application Capabilities: It supports multiple applications on a single card, enabling the integration of several services such as payment, loyalty programs, and identification.

Applications

The versatility of the MF1S7001XDUF/V1V makes it suitable for a plethora of applications. It is commonly used in:

  • Public transportation ticketing
  • Access management
  • Event ticketing
  • Car parking
  • Electronic toll collection
  • Loyalty programs and promotions

Technical Specifications

The chip operates at a frequency of 13.56 MHz and complies with ISO/IEC 14443A standards, ensuring compatibility with existing infrastructure. It has a typical read/write distance of up to 10 cm, depending on the environmental conditions and the antenna configuration of the reader. The MF1S7001XDUF/V1V is designed to be robust and secure, with a unique 7-byte serial number for each device, adding an extra layer of security.

Conclusion

NXP's MF1S7001XDUF/V1V is a powerful and secure solution for a variety of contactless applications. Its robust security features, flexible memory organization, and multi-application support make it a top choice for organizations looking to implement or upgrade their contactless systems.

You May Also Be Interested in

Microchip Technology
IC RFID TRANSP 100-150KHZ WAFER
Lowest to $0.4325
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8UFDFPN / RFID Transponder IC 13.56MHz ISO 14443, NFC I²C 2.7V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $3.1045
STMicroelectronics
IC RFID READER/TRANSP 32VFQFN
Lowest to $2.7751
STMicroelectronics
HIGH PERFORMANCE NFC UNIVERSAL D
Lowest to $5.5283
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 3XSON
Lowest to $0.6675
NXP / Nexperia
NFC FRONTEND SUPPORTING CHALLENG / RFID Reader/Transponder IC 13.56MHz FeliCa NFC SPI 2.4V ~ 6V 64-VFBGA
Lowest to $19.1415
NXP / Nexperia
IC RFID READER 13.56MHZ 32HVQFN
Lowest to $2.5779
Texas Instruments
Lowest to $3.5353
STMicroelectronics
IC RFID TRANSP 13.56MHZ 12UFDFPN
Lowest to $3.2637

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess