EN
  • EN
  • DE

TMS37157IRSAR

Part No TMS37157IRSAR
Manufacturer Texas Instruments
Catalog RFID, RF Access, Monitoring ICs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN16
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712661-TMS37157IRSAR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS37157IRSAR CAD Model

Description

The TMS37157IRSAR is a highly integrated Passive Low Frequency Interface device designed by the renowned Texas Instruments, which specializes in creating semiconductor technologies with a focus on analog chips and embedded processors. This product is a part of Texas Instruments' broad portfolio of RFID systems which are intended to simplify and enhance wireless connectivity across various industries.

Key Features

  • Low Frequency (LF) RFID Interface: The TMS37157IRSAR operates at 134.2 kHz, which is a common frequency for RFID applications, ensuring compatibility with a wide range of RFID readers and systems.
  • Passive Device: As a passive RFID tag, it does not require its own power source. It draws power from the electromagnetic field generated by an RFID reader, making it ideal for low-maintenance and long-lifetime applications.
  • Integrated Transponder Interface: The device includes an integrated transponder interface, which simplifies the process of communication between the RFID tag and reader.
  • Configurable Data Rate: It supports a programmable data rate for the LF communication channel, allowing for flexibility in balancing data transfer speed and reliability.
  • Low-Power Consumption: The TMS37157IRSAR is designed for low-power operation, which is critical for passive RFID systems where power efficiency directly correlates to read range and system performance.

Applications

The TMS37157IRSAR is versatile and can be used in a variety of applications. Some of the common uses include:

  • Automotive immobilizers
  • Access control systems
  • Asset tracking
  • Animal identification
  • Industrial automation

Product Specifications

With a compact form factor and a surface-mount package, the TMS37157IRSAR is designed for seamless integration into various systems. It is built to meet the rigorous demands of industrial and automotive applications, ensuring reliability and durability.

Conclusion

The TMS37157IRSAR from Texas Instruments represents a state-of-the-art solution for RFID applications requiring a passive, low-frequency interface. Its combination of power efficiency, configurability, and integrated features make it an excellent choice for designers looking to incorporate RFID capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
HITAG reader chip
Lowest to $3.5188
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
STMicroelectronics
IC NFC/RFID TAG 64KB EEPROM 8SOI
Lowest to $1.4476
NXP / Nexperia
Lowest to $1.3435
NXP / Nexperia
Multiple Protocol Contactless Reader IC
Lowest to $47.1642
STMicroelectronics
NFC/RFID 64KBIT EEPROM 13.56MHZ
Lowest to $1.9247
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4188 $50.7948
51+ $1.9847 $101.2197
79+ $1.9227 $151.8933
108+ $1.8607 $200.9556
139+ $1.7986 $250.0054
187+ $1.6126 $301.5562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess