EN
  • EN
  • DE

MFRC500

Part No MFRC500
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC MIFARE READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 5V
Temperature Range - Operating -40°C to 150°C
Case / Package 32-SO
Win Source Part Number 044688-MFRC500
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MFRC500 CAD Model

Description

Product Overview: MFRC500 from NXP

The MFRC500 is a highly integrated transmission module for contactless communication at 13.56 MHz. Developed by NXP Semiconductors, this powerful module is a part of a family of products based on the ISO/IEC 14443 A standard for MIFARE® and NTAG® protocols. The MFRC500 is designed to facilitate quick and easy integration of RFID (Radio-Frequency Identification) technology into various applications, including access control, payment systems, and identity verification.

Key Features

  • Support for ISO/IEC 14443 A protocols, ensuring compatibility with a wide range of RFID tags and devices.
  • High-speed data transmission and reception, allowing for efficient and rapid communication between the reader and the tag.
  • Integrated data collision detection and processing, which enables the MFRC500 to handle multiple tags in the field simultaneously.
  • Low-power consumption, making it suitable for battery-operated and portable applications.
  • Flexible SPI, serial UART, and I²C interfaces, providing versatile options for interfacing with microcontrollers or processors.

Applications

The MFRC500 is ideal for a variety of applications where contactless performance is paramount. It is commonly used in:

  • Access control systems, such as secure entry points and turnstiles.
  • Payment systems, including contactless credit cards and mobile payment solutions.
  • Public transportation ticketing platforms, enabling quick and secure fare collection.
  • Loyalty programs and smart advertising, where it can be used to enhance customer engagement.

Technical Specifications

The module operates on a power supply of 4.5V to 5.5V and typically consumes 100 mA of current. It features an ambient operating temperature range from -25°C to +85°C, making it robust for various environmental conditions.

With its advanced features and proven reliability, the NXP MFRC500 stands out as a premier choice for developers looking to incorporate RFID technology into their next project. Its ease of integration, coupled with NXP's reputation for quality semiconductor products, ensures that the MFRC500 will deliver exceptional performance for any contactless communication application.

You May Also Be Interested in

NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $19.0909
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Others
Lowest to $28.8819
Atmel
RFID INTERFACE IC; 125KHZ
Need more? Email Us
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6778 $60.8114
31+ $3.8381 $118.9811
47+ $3.7179 $174.7413
65+ $3.5978 $233.8570
84+ $3.4777 $292.1268
112+ $3.1185 $349.2720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,300 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess