EN
  • EN
  • DE

MFRC53001T/0FE,112

Part No MFRC53001T/0FE,112
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 13.56MHZ 32SO / RFID Reader IC 13.56MHz ISO 14443, MIFARE SPI 3.3V ~ 5V 32-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Series MIFARE®
Package Tube
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Interface SPI
Voltage - Supply 3.3V ~ 5V
Temperature Range - Operating -40°C ~ 150°C
Mounting SMD (SMT)
Package / Case 32-SOIC (0.295", 7.50mm Width)
Supplier Device Package 32-SO
Base Product Number MFRC53001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Other Names MFRC53T0FED,MFRC53001T0FE112,NXPNXPMFRC53001T/0FE,112,568-2223-5,2156-MFRC53001T/0FE,112,MFRC530,935269692112
Standard Package 24
Win Source Part Number 1030668-MFRC53001T/0FE,112
Ultra Librarian 3D Model Ultra Librarian MFRC53001T/0FE,112 CAD Model

Description

Product Overview: MFRC53001T/0FE,112

The MFRC53001T/0FE,112 is a high-performance contactless reader IC from NXP Semiconductors, renowned for its reliability and innovative technology in the field of secure communications. This integrated circuit is specifically designed for use in applications that require robust and secure contactless data exchange using Near Field Communication (NFC) technology. It is an ideal component for a wide range of applications, including access control, payment systems, and public transportation ticketing.

Key Features

  • Communication Protocols: The MFRC53001T/0FE,112 supports ISO/IEC 14443 A/MIFARE protocols, ensuring compatibility with a wide range of NFC devices and tags.
  • Highly Integrated Design: This IC integrates multiple functionalities such as RF field detection, data encryption, and user memory, which facilitates a compact and efficient system design.
  • Advanced Security: With features like mutual three-pass authentication, encryption, and secure non-volatile storage, this product is designed to offer enhanced security for sensitive applications.
  • Power Efficiency: The device is optimized for low-power operation, making it suitable for battery-powered systems where power consumption is a critical factor.
  • Flexible Interface: It includes a serial peripheral interface (SPI) that allows for easy integration with a variety of microcontrollers and embedded systems.

Applications

The versatility of the MFRC53001T/0FE,112 makes it suitable for a broad range of applications. It is commonly used in:

  • Electronic payment terminals
  • Access control systems
  • Public transport fare collection systems
  • Identity verification and secure entry
  • Smart posters and advertising

Product Specifications

The MFRC53001T/0FE,112 is provided in a small HVQFN32 package, which is designed to occupy minimal space on a printed circuit board. The device operates over a temperature range of -25°C to +85°C, making it suitable for use in various environmental conditions. It is supplied in tray packaging, which facilitates efficient handling and manufacturing processes.

With its combination of advanced features, security, and ease of integration, the MFRC53001T/0FE,112 from NXP Semiconductors is a leading choice for developers looking to incorporate contactless communication capabilities into their products.

You May Also Be Interested in

Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755
NXP / Nexperia
IC RFID TRANSP 13.56MHZ DIE
Lowest to $0.5879
STMicroelectronics
NFC/HF RFID READER IC
Lowest to $2.2250
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $7.7608
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess