EN
  • EN
  • DE

MK10DX64VLK7

Part No MK10DX64VLK7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K10 Sub-Family | IC MCU 32BIT 64KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 56
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MK10DX64
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1223833-MK10DX64VLK7
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MK10DX64VLK7 CAD Model

Description

The NXP MK10DX64VLK7 is a high-performance microcontroller unit (MCU) that is part of the Kinetis K10 MCU family. This 32-bit MCU is designed for a wide range of applications, including industrial control, medical devices, and automotive systems. It is based on the ARM Cortex-M4 core, which provides a perfect blend of efficiency and processing power, with a floating-point unit (FPU) for computationally demanding applications.

Key Features

  • CPU: ARM Cortex-M4 running at up to 100 MHz with DSP and FPU.
  • Memory: 64KB of RAM and 128KB of flash memory, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, and UART ports, along with USB 2.0 Full Speed and CAN interfaces for versatile connectivity.
  • Analog Modules: Features several 16-bit analog-to-digital converters (ADCs) and 12-bit digital-to-analog converters (DACs) for precise analog signal processing.
  • Timers: Multiple flexible timers, including PWM, for accurate event timing and waveform generation.
  • Security: Offers a range of security features, such as a 128-bit unique identification number for each device and a hardware random-number generator for secure applications.

Design and Development Support

The MK10DX64VLK7 is supported by NXP's comprehensive software and hardware development tools. The MCU is compatible with the Kinetis Software Development Kit (SDK), which includes drivers, middleware, and example code to accelerate application development. Additionally, developers can utilize the NXP Processor Expert software to streamline the configuration of pin assignments, peripheral set-up, and driver integration.

Package and Environmental Specifications

This microcontroller comes in a 80-pin LQFP package, which is suitable for space-constrained applications while still offering sufficient I/O options. It operates across a wide temperature range, ensuring reliability and performance in harsh environments.

Applications

The NXP MK10DX64VLK7 is ideal for applications requiring a mix of low power consumption, advanced integration, and high performance. Its robust feature set makes it suitable for smart metering, industrial automation, healthcare monitoring, and automotive systems where precision and reliability are paramount.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1061 $60.5305
11+ $9.9332 $109.2652
16+ $9.6228 $153.9648
22+ $9.3124 $204.8728
28+ $9.0020 $252.0560
38+ $8.0707 $306.6866
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess