EN
  • EN
  • DE

MK12DX256VLK5

Part No MK12DX256VLK5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 80LQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 80-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K10
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 60
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 80-LQFP
Manufacturer Package 80-LQFP (12x12)
Win Source Part Number 788869-MK12DX256VLK5
Popularity Medium
Supply and Demand Status Limited
Family Name MK12DX256
Introduction Date May 25, 2012
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian MK12DX256VLK5 CAD Model

Description

Introducing the NXP MK12DX256VLK5 Microcontroller

The NXP MK12DX256VLK5 microcontroller is a highly capable and versatile component designed for a wide range of applications. As part of the Kinetis K series, this microcontroller is built on the ARM® Cortex®-M4 core, offering a perfect balance between performance and power efficiency. The MK12DX256VLK5 is an ideal choice for designers looking to enhance their embedded systems with advanced control and connectivity features.

Core Features

  • ARM® Cortex®-M4 Processor: At the heart of the MK12DX256VLK5 is a 32-bit ARM Cortex-M4 core with a clock speed of up to 100 MHz, featuring a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: The device comes equipped with 256KB of flash memory and 64KB of RAM, providing ample space for complex applications and software stacks.
  • Communication Interfaces: A rich set of communication features includes multiple SPI, I2C, and UART interfaces, along with USB 2.0 Full-Speed and CAN modules, facilitating easy integration into a variety of systems.
  • Flexible Power Management: The MK12DX256VLK5 supports a range of power modes, enabling designers to optimize power consumption for their specific application requirements.

Advanced Connectivity and Performance

With its advanced connectivity options, the MK12DX256VLK5 is particularly well-suited for Internet of Things (IoT) devices, industrial control systems, and smart sensors. The inclusion of a 16-bit ADC with configurable resolution and a 12-bit DAC ensures precise analog signal processing, which is critical for many control and monitoring applications.

Robust Security and Reliability

NXP understands the importance of security in today's connected world. The MK12DX256VLK5 includes features such as hardware CRC (Cyclic Redundancy Check) modules to ensure data integrity, and a Random Number Generator (RNG) for secure data encryption, making it a trustworthy choice for applications where data security is paramount.

Whether you are developing a cutting-edge consumer electronics product, an industrial automation solution, or a next-generation automotive system, the NXP MK12DX256VLK5 microcontroller offers the performance, connectivity, and reliability needed to drive innovation and success in your projects.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.4125 $59.3000
19+ $6.0822 $115.5618
30+ $5.8920 $176.7600
41+ $5.7019 $233.7779
53+ $5.5119 $292.1307
71+ $4.9417 $350.8607
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess