EN
  • EN
  • DE

MK60DN512ZVMD10

Part No MK60DN512ZVMD10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Not For New Designs
Core Processor ARM Cortex-M4
Part Core Size 32-Bit
Speed(Frequency) 100MHz
Number of I/O 100
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 1.71 V to 3.6 V
Data Converters A/D 42x16b, D/A 2x12b
Temperature Range - Operating -40°C to 105°C (TA)
Case / Package 144-MAPBGA (13x13)
Win Source Part Number 1077579-MK60DN512ZVMD10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK60DN512ZVMD10 CAD Model

Description

NXP MK60DN512ZVMD10 Microcontroller

The NXP MK60DN512ZVMD10 is a highly capable microcontroller designed to meet the needs of sophisticated and demanding applications. This microcontroller is part of the Kinetis K60 family, which is well-known for its rich set of features and robust performance in a wide range of embedded systems. With its 32-bit ARM Cortex-M4 core, the MK60DN512ZVMD10 offers an excellent balance of efficiency and processing power, making it suitable for a variety of industrial, medical, and consumer applications.

The MK60DN512ZVMD10 operates at a maximum frequency of 100 MHz and includes 512 KB of flash memory, providing ample space for complex software applications and algorithms. Additionally, it comes with 128 KB of RAM, which allows for efficient data processing and multitasking. The microcontroller's memory architecture is optimized to ensure quick access times and high throughput, contributing to the overall system performance.

One of the standout features of the MK60DN512ZVMD10 is its comprehensive set of peripherals. It includes multiple serial communication interfaces such as UART, SPI, and I2C, enabling easy connectivity with a wide range of external devices. For applications requiring internet connectivity, the microcontroller also supports Ethernet and offers USB connectivity for interfacing with computers and other USB devices.

The device is equipped with a variety of analog and digital peripherals, including an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), which are essential for applications that require precise sensor readings or need to control actuators. The microcontroller's flexible timer modules and PWM capabilities make it an excellent choice for motor control and other timing-critical applications.

For enhanced security, the MK60DN512ZVMD10 features a hardware random-number generator and a cryptographic acceleration unit, providing tools for secure data encryption and decryption. This is particularly important for applications that handle sensitive information or require secure communications.

In summary, the NXP MK60DN512ZVMD10 microcontroller is a versatile and powerful component that offers a rich feature set for complex and resource-intensive applications. Its advanced core, generous memory, and extensive peripheral set make it a top choice for engineers looking to develop cutting-edge embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1558 $58.3116
5+ $23.9227 $119.6135
7+ $23.1751 $162.2257
9+ $22.4275 $201.8475
12+ $21.6799 $260.1588
16+ $19.4372 $310.9952
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,392 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess