EN
  • EN
  • DE

MKE04Z8VWJ4

Part No MKE04Z8VWJ4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 8KB (8K x 8) FLASH 20-SOIC
Manufacturer NXP
Series Kinetis KE04
Package Tube
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
Number of I/O 18
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 10x12b; D/A 2x6b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name MKE04Z8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 38
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885008-MKE04Z8VWJ4
Ultra Librarian 3D Model Ultra Librarian MKE04Z8VWJ4 CAD Model

Description

Product Overview: NXP MKE04Z8VWJ4 Microcontroller

The NXP MKE04Z8VWJ4 is a versatile and powerful microcontroller designed to meet the demanding requirements of various embedded applications. This 32-bit MCU is part of NXP's Kinetis E series, which is known for its robust design, exceptional performance, and energy efficiency. The MKE04Z8VWJ4 is particularly suited for applications in industrial control, automotive systems, and the Internet of Things (IoT).

Key Features:

  • Core: ARM Cortex-M0+ processor, operating at a frequency of up to 48 MHz.
  • Memory: Comes with 8 KB of flash memory and 1 KB of RAM, providing ample space for code and data storage.
  • Communication Interfaces: Includes a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration with peripheral devices and other microcontrollers.
  • Analog Modules: Features an array of analog components, including a 12-bit ADC (Analog-to-Digital Converter), a high-speed comparator, and an analog voltage reference for precise measurements and signal processing.
  • Timers: Equipped with multiple flexible timers, including a PWM (Pulse Width Modulation) module for advanced motor control and timing applications.
  • Power Efficiency: Its low-power design enables energy-saving modes, making it ideal for battery-powered devices.
  • Package: Available in a compact 16-pin QFN package, allowing for a smaller PCB footprint and reduced system size.
  • Operating Conditions: Designed to operate within a -40°C to +105°C temperature range, ensuring reliable performance in harsh environments.
  • Development Support: Supported by NXP's comprehensive software and hardware development tools, including the MCUXpresso SDK and IDE, for rapid application development and debugging.

Applications:

The MKE04Z8VWJ4 microcontroller is ideal for a wide range of applications, including:

  • Industrial automation and control systems
  • Automotive electronics
  • Home automation
  • Smart sensors and instrumentation
  • Consumer electronics

With its robust feature set and NXP's commitment to quality, the MKE04Z8VWJ4 is an excellent choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6676 $50.6844
46+ $2.1888 $100.6848
71+ $2.1204 $150.5484
98+ $2.0520 $201.0960
127+ $1.9836 $251.9172
169+ $1.7784 $300.5496
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,254 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess