EN
  • EN
  • DE
  • IT

MM908E624ACDWBR2

Part No MM908E624ACDWBR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC TRPL SWITCH MCU/LIN 54-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16 kB)
Controller Series 908E
Data RAM Size 512 x 8
Number of I/O 16
Supply Voltage - Operating 5.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 54-SOIC
Win Source Part Number 1078129-MM908E624ACDWBR2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM908E624ACDWBR2 CAD Model

Description

The NXP MM908E624ACDWBR2 is a highly integrated, intelligent motor control device designed for automotive applications. It combines an HCS12 microcontroller with a SMARTMOS analog control IC in a single package, providing an efficient solution for managing small motors within vehicles.

Key Features

  • Integrated Design: The MM908E624ACDWBR2 boasts a compact design that merges digital control with analog integration, allowing for reduced system complexity and footprint.
  • High-Performance Microcontroller: At the core of the device is an HCS12 microcontroller, renowned for its robust performance and suitability for demanding automotive environments.
  • SMARTMOS Technology: The inclusion of SMARTMOS technology enhances the analog features, providing precision motor control and diagnostic capabilities.
  • Multiple Motor Control: This product is capable of controlling various types of motors, including brushless DC, stepper, and DC motors, making it versatile for different automotive applications.
  • Advanced Diagnostics: It includes advanced diagnostic features that ensure safe and reliable operation, crucial for automotive safety standards.
  • Automotive Networking: The device supports CAN and LIN communication protocols, allowing for seamless integration into automotive networks for control and feedback.

Applications

The MM908E624ACDWBR2 is ideal for a range of automotive applications, including:

  • Window lift and sunroof systems
  • Wiper control
  • Mirror adjustment and folding
  • HVAC blower motor control
  • Fuel pumps

Reliability and Quality

NXP is committed to delivering high-quality and reliable products. The MM908E624ACDWBR2 is built to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance under harsh conditions.

Environmental Compliance

Compliant with the RoHS directive, the MM908E624ACDWBR2 is manufactured with a focus on environmental sustainability, minimizing the use of hazardous substances in its construction.

With its robust design, versatile motor control capabilities, and advanced features, the NXP MM908E624ACDWBR2 is an excellent choice for developers looking to implement efficient motor control solutions in automotive environments.

You May Also Be Interested in

Rochester Electronics
INTERRUPT CONTROLLER, 80C86; 80C
Lowest to $11.2958
Unitrode
DUAL MARKED (5962-9326501MCA)
Need more? Email Us
Intel
INTEL 6311 - I/O CONTROLLER HUB
Need more? Email Us
Microchip Technology
IC EMBEDDED CTLR
Lowest to $6.0508
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
Lowest to $13.9311
Infineon Technologies
INTELLIGENT NTC-Q NETWORK TERMI
Need more? Email Us
Bridgetek Pte Ltd.
IC EVE4 RES TOUCH 64VQFN
Lowest to $12.6487
Infineon Technologies
IC EEPROM 256BYTE CHIP
Need more? Email Us
Microchip Technology
DIGI 60G, PB FREE BUMPS
Lowest to $1,144.4766

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess