EN
  • EN
  • DE

MM912F634DV2AP

Part No MM912F634DV2AP
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU DUAL LS/HS SWITCH 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Applications Automotive
Core Processor S12
Program Memory Type FLASH (32 kB)
Controller Series HCS12
Data RAM Size 2K x 8
Number of I/O 9
Supply Voltage - Operating 2.25 V to 5.5 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 48-LQFP (7x7)
Win Source Part Number 1078137-MM912F634DV2AP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM912F634DV2AP CAD Model

Description

Introducing the NXP MM912F634DV2AP Microcontroller

The NXP MM912F634DV2AP is a sophisticated microcontroller unit (MCU) designed specifically for automotive applications. Combining robust performance with high levels of integration, this MCU is an ideal solution for complex automotive systems that require reliable and efficient control.

At the core of the MM912F634DV2AP is a 16-bit HCS12 core, which delivers the computational power necessary for demanding automotive applications. The MCU operates at a frequency of up to 40MHz, providing the speed needed for real-time processing and control tasks.

This product features an integrated LIN (Local Interconnect Network) physical layer transceiver, making it perfect for in-vehicle networking. The LIN bus is a cost-effective, single-wire network used primarily for communication between components in vehicles. The integration of the LIN transceiver simplifies design and reduces the bill of materials for system developers.

The MM912F634DV2AP is also equipped with a dual die architecture, which separates the low voltage digital logic from the high voltage analog control, enhancing the reliability and safety of the system. This is especially critical in the automotive environment where fluctuations and spikes in voltage levels can be common.

With 32KB of flash memory, the MCU provides ample space for complex program code and data storage. Additionally, it includes 2KB of RAM, enabling efficient data processing and manipulation. The memory architecture is designed to be both secure and reliable, ensuring that the software running on the MCU is protected against corruption.

Other notable features include multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 16 channels, and an integrated charge pump for high-voltage generation. These features enable the MM912F634DV2AP to handle a wide range of sensing and control tasks, from engine management to body control modules.

The NXP MM912F634DV2AP is a testament to NXP's commitment to providing advanced solutions for the automotive industry. With its powerful core, integrated networking capabilities, and robust peripheral set, this MCU is a top choice for developers looking to create sophisticated automotive systems that meet the rigorous demands of the modern vehicle environment.

You May Also Be Interested in

Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC MCU 32BIT 128KB FLASH 40QFN
Lowest to $7.2166
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Infineon Technologies
IC MCU 16BIT
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.0446

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.6724 $60.0516
22+ $5.4747 $120.4434
33+ $5.3038 $175.0254
46+ $5.1328 $236.1088
59+ $4.9619 $292.7521
78+ $4.4479 $346.9362
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess