EN
  • EN
  • DE

MMA2206KEGR2

Part No MMA2206KEGR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description Surface Mount Micromachined Accelerometer | ACCELEROMETER 80G ANALOG 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer NXP
Packaging Tape and Reel
Part Status Last Time Buy
Type Analog
Axis X
Acceleration Range ±80g
Sensitivity (mV/g) 20
Bandwidth 400Hz
Output Type Analog Voltage
Supply Voltage (V) 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Win Source Part Number 1224770-MMA2206KEGR2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMA2206KEGR2 CAD Model

Description

The NXP MMA2206KEGR2 is a state-of-the-art, high-performance accelerometer designed for a wide range of applications that require motion and position detection. This compact sensor is part of NXP's reputable portfolio of motion sensing solutions and is engineered to deliver precise and reliable measurements even in the most demanding environments.

Key Features

  • High Sensitivity: The MMA2206KEGR2 offers high sensitivity, allowing for the detection of minute changes in motion, making it ideal for advanced motion analysis.
  • Low Power Consumption: Designed for efficiency, it operates with low power consumption, which is crucial for battery-powered devices.
  • Wide Range: It has a selectable full-scale range of ±1.5g to ±6g, providing flexibility to cater to different application requirements.
  • Robust Design: The accelerometer is built to withstand mechanical stress, ensuring longevity and consistent performance.
  • High Resolution: With its high resolution, the MMA2206KEGR2 captures precise movement data, enabling detailed motion tracking.
  • Temperature Compensation: The device includes temperature compensation features that guarantee accurate readings over varying temperatures.

Applications

The versatility of the NXP MMA2206KEGR2 makes it suitable for a broad spectrum of applications, including:

  • Vehicle dynamic control systems
  • Electronic stability control (ESC)
  • Anti-theft systems
  • Industrial equipment monitoring
  • Consumer electronics like gaming controllers and personal navigation devices

Technical Specifications

Parameter Value
Sensitivity Range ±1.5g to ±6g
Output Type Analog
Supply Voltage 2.2V to 3.6V
Operating Temperature -40°C to +105°C

With its combination of robustness, precision, and efficiency, the NXP MMA2206KEGR2 accelerometer is an excellent choice for developers and manufacturers seeking a reliable sensor for advanced motion detection applications.

You May Also Be Interested in

Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 3.5G ANALOG 16LGA / Accelerometer X, Y, Z Axis ±3.5g 2kHz 16-LGA (4x4)
Lowest to $6.2289
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess