EN
  • EN
  • DE
  • IT

MMA5106NDKGWR2

Part No MMA5106NDKGWR2
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER DSI2.5 16QFN / Accelerometer Axis
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Accelerometers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Base Product Number MMA51
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345948-MMA5106NDKGWR2
Ultra Librarian 3D Model Ultra Librarian MMA5106NDKGWR2 CAD Model

Description

NXP MMA5106NDKGWR2 Accelerometer

The NXP MMA5106NDKGWR2 is a state-of-the-art accelerometer designed for high precision and versatility in a wide range of applications. This advanced sensor is part of NXP's reputable portfolio of motion sensing solutions and is crafted to deliver exceptional performance in measuring acceleration along three axes.

Key Features

  • Triaxial Sensing: The MMA5106NDKGWR2 is capable of detecting acceleration in three dimensions, providing comprehensive motion analysis.
  • High Sensitivity: With its finely-tuned sensitivity, this accelerometer captures even the slightest movements, making it ideal for applications requiring meticulous motion tracking.
  • Low Power Consumption: Designed for efficiency, the device operates with minimal power draw, preserving battery life in portable applications.
  • Robust Output: The digital output of this accelerometer is both robust and reliable, ensuring accurate data communication with microcontrollers or processors.
  • Advanced Signal Processing: Built-in signal processing capabilities reduce the load on the host processor, allowing for smoother integration and operation.
  • Compact Form Factor: The MMA5106NDKGWR2 comes in a small package, making it suitable for space-constrained designs without compromising on performance.

Applications

The NXP MMA5106NDKGWR2 is versatile enough to be used in a variety of sectors, including but not limited to:

  • Consumer Electronics: Enhances user experience in devices such as smartphones, gaming controllers, and wearable technology.
  • Automotive Systems: Contributes to safety and navigation features in vehicles.
  • Industrial Monitoring: Assists in the precise monitoring of machinery and equipment for predictive maintenance and operational efficiency.
  • Medical Devices: Used in patient monitoring systems and activity trackers to provide critical data for healthcare professionals.

With its blend of high precision, low power consumption, and compact size, the NXP MMA5106NDKGWR2 is an excellent choice for any project requiring reliable and accurate motion detection.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9430
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER ACU SENSOR 120G / Accelerometer X Axis ±120g 16-SOIC-EP
Need more? Email Us
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA
Need more? Email Us
NXP / Nexperia
XTRINSIC 10 BITS SPI ACCELEROMET / Accelerometer X Axis ±60g 16-QFN (6x6)
Need more? Email Us
NXP / Nexperia
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Lowest to $5.2229
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 24SO / Accelerometer X, Y, Z Axis ±2g, 6g 1.5kHz 24-SO
Need more? Email Us
Memsic Inc.
ACCELEROMETER 1.7G ANALOG 8LCC / Accelerometer X, Y Axis ±1.7g 17Hz 8-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess