EN
  • EN
  • DE

MMA9551LR1

Part No MMA9551LR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 16LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer X, Y, Z Axis ±2g, 4g, 8g 1.9Hz ~ 244Hz 16-LGA (3x3)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-VFLGA
Case / Package 16-LGA (3x3)
Family Name MMA95
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Other Part Number MMA9551LR1DKR, MMA9551LR1TR, MMA9551LR1CT, MMA9551LR1-ND, 935310701531
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885278-MMA9551LR1
Ultra Librarian 3D Model Ultra Librarian MMA9551LR1 CAD Model

Description

NXP MMA9551LR1 Intelligent Motion-Sensing Platform

The NXP MMA9551LR1 is a sophisticated motion-sensing platform that integrates a high-performance micro-electromechanical system (MEMS) accelerometer with an embedded high-performance 32-bit microcontroller. This intelligent sensor platform is designed to cater to the growing demand for advanced motion and position detection in a wide array of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • High-precision Accelerometer: At the core of the MMA9551LR1 is a state-of-the-art accelerometer that provides precise acceleration data along three axes, enabling accurate motion detection and positioning.
  • Embedded Microcontroller: The embedded 32-bit microcontroller runs NXP's proprietary firmware, which can be customized to perform complex motion analysis and processing tasks, reducing the workload on the main system processor.
  • Low Power Consumption: Designed with power efficiency in mind, the MMA9551LR1 is optimal for battery-powered devices, offering a low-power mode to extend battery life while maintaining motion detection capabilities.
  • Programmable: Developers can program the device with custom algorithms to suit specific application needs, providing flexibility and adaptability in various use cases.
  • I2C Communication: The sensor features an I2C interface, facilitating easy integration with most microcontrollers and processors, ensuring seamless data transfer and system communication.
  • Compact Form Factor: The MMA9551LR1 comes in a compact package, making it suitable for space-constrained applications without compromising on performance or functionality.

Applications:

The versatility of the MMA9551LR1 makes it an excellent choice for a multitude of applications. In consumer electronics, it can be used for free-fall detection, orientation detection, and gesture recognition in smartphones, tablets, and gaming devices. In automotive systems, it serves critical functions such as vehicle stability control and accident data recorders. For industrial purposes, it can enhance equipment monitoring, predictive maintenance, and vibration analysis.

Overall, the NXP MMA9551LR1 is a powerful and flexible solution for designers looking to add sophisticated motion detection capabilities to their products, with the added benefit of being designed by a trusted leader in sensor technology.

You May Also Be Interested in

Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
STMicroelectronics
MEMS DIGITAL OUTPUT DUAL MOTION
Lowest to $1.3458
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $3.9577
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9566 $58.6980
75+ $1.6055 $120.4125
115+ $1.5558 $178.9170
155+ $1.5050 $233.2750
200+ $1.4553 $291.0600
270+ $1.3052 $352.4040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess