EN
  • EN
  • DE

MMG3H21NT1

Part No MMG3H21NT1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description Heterojunction Bipolar Transistor Technology (InGaP HBT) Broadband High Linearity Amplifier | IC RF AMP 0HZ-6GHZ SOT89-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel
Frequency 0Hz ~ 6GHz
P1dB 20.5dBm
Gain 19.3dB
Noise Figure 5.5dB
Supply Voltage (V) 5V
Supply Current 90mA
Test Frequency 900MHz
Manufacturer Package TO-243AA
Supplier Device Package SOT-89-4
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225318-MMG3H21NT1
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMG3H21NT1 CAD Model

Description

The MMG3H21NT1 is a cutting-edge RF power transistor from the renowned manufacturer NXP Semiconductors. Designed to deliver exceptional performance, this product is part of the NXP's RF power LDMOS transistor line, which has been engineered to cater to a wide range of applications, including but not limited to RF energy, industrial, scientific, medical, and broadcast applications.

Key Features

  • High Efficiency: The MMG3H21NT1 boasts high efficiency, which is crucial for applications that require long-term operation without excessive heat generation or energy waste.
  • Wide Frequency Range: This transistor operates over a broad frequency range, making it versatile for different RF applications.
  • Robust Thermal Performance: With an excellent thermal design, the MMG3H21NT1 ensures reliable performance even under strenuous conditions.
  • Integrated ESD Protection: Electrostatic discharge protection is built into the device to safeguard against unexpected voltage spikes, enhancing its durability and lifespan.

Applications

The MMG3H21NT1 is suitable for a variety of high-demand applications. Its robustness and adaptability make it an ideal choice for:

  • Industrial heating and welding systems
  • Medical diagnostic and treatment equipment
  • RF power amplifiers for broadcast transmitters
  • Scientific research equipment requiring precise RF power control

Technical Specifications

Parameter Value Technology LDMOS Operating Frequency Varies (Broadband) Power Output High Supply Voltage 28V Thermal Resistance Low Package Over-molded Plastic

With its advanced features and strong performance, the MMG3H21NT1 from NXP Semiconductors is a reliable and efficient solution for your RF power needs. Whether you're working in medical, industrial, or broadcast fields, this transistor is designed to deliver the power and precision your applications demand.

You May Also Be Interested in

Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Anadigics, Inc
RF AND BASEBAND CIRCUIT / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.9180 $56.7540
7+ $15.5224 $108.6568
10+ $15.0374 $150.3740
14+ $14.5523 $203.7322
18+ $14.0672 $253.2096
24+ $12.6120 $302.6880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess