EN
  • EN
  • DE

MMPF0100F4AEP

Part No MMPF0100F4AEP
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV I.MX6 12OUT 56HVQFN / - Converter, i.MX6 Voltage Regulator IC 12 Output 56-HVQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr NXP
Package Tray
Product Status Active
Applications Converter, i.MX6
Voltage - Input 2.8V ~ 4.5V
Number of Outputs 12
Voltage - Output Multiple
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-HVQFN (8x8)
Base Product Number MMPF0100
Standard Package 260 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885390-MMPF0100F4AEP
Ultra Librarian 3D Model Ultra Librarian MMPF0100F4AEP CAD Model

Description

NXP MMPF0100F4AEP Power Management Integrated Circuit (PMIC)

The NXP MMPF0100F4AEP is a highly integrated Power Management Integrated Circuit (PMIC) designed to support a wide range of applications, including automotive, industrial, and consumer electronics. This advanced PMIC is part of NXP's PF series, which is known for its reliability, flexibility, and power efficiency. The MMPF0100F4AEP is specifically engineered to meet the stringent requirements of today's complex electronic systems, providing a comprehensive power management solution.

The MMPF0100F4AEP incorporates multiple switching regulators and linear regulators, enabling it to supply a variety of voltages and currents to power the core, memory, I/O, and auxiliary components of a system. Its high level of integration reduces the need for additional external components, thereby simplifying design and saving valuable board space.

Key features of the MMPF0100F4AEP include:

  • Multiple programmable voltage rails for system flexibility.
  • Integrated power-on reset and watchdog timer for enhanced system reliability.
  • Configurable options via I2C interface, allowing for dynamic voltage scaling and power sequencing.
  • Smart power control with coin cell charger and power gating capabilities.
  • Overcurrent, overvoltage, and thermal protection features to safeguard the system.

The device's coin cell charger ensures backup power is maintained for real-time clocks and other critical components during main power loss, while the power gating function allows for energy savings by switching off unused subsystems. The MMPF0100F4AEP's ability to communicate over I2C enables system designers to adjust power settings in real-time based on varying system loads, which is crucial for optimizing power consumption and performance.

With its robust protection mechanisms, the MMPF0100F4AEP ensures that the systems it powers are protected from electrical anomalies, contributing to the longevity and reliability of the end product. This PMIC is an ideal choice for designers looking for a versatile, efficient, and secure power management solution.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1971 $60.7884
9+ $12.4694 $112.2246
13+ $12.0797 $157.0361
18+ $11.6901 $210.4218
23+ $11.3004 $259.9092
30+ $10.1314 $303.9420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,413 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess