The NXP MMRF1009HSR5 is a high-performance RF power LDMOS transistor designed for a broad range of applications, including but not limited to, broadcast transmitters, industrial, scientific, medical (ISM) applications, and RF energy. This robust transistor is part of NXP's advanced LDMOS technology that provides excellent thermal stability and high efficiency.
Key Features
- Frequency Range: The MMRF1009HSR5 operates effectively over a broad frequency range, making it versatile for various applications.
- High Output Power: It delivers a high output power level, which is crucial for applications requiring strong signal transmission.
- High Efficiency: With its superior efficiency, this transistor ensures minimal power loss during operation, leading to cost savings and reduced cooling requirements.
- Excellent Thermal Performance: The LDMOS design provides exceptional thermal performance, allowing for stable operation even under high-stress conditions.
- Integrated ESD Protection: Built-in electrostatic discharge (ESD) protection enhances the durability and longevity of the device by safeguarding it against unexpected voltage spikes.
Applications
- Broadcast transmitters for radio and television
- Industrial heating and welding equipment
- Medical equipment for diagnostics and treatment
- Plasma generation
- Scientific research equipment
Product Specifications
Parameter
Value
Technology
LDMOS
Operating Frequency
1.8 - 600 MHz
Output Power
125 W CW
Drain-source Voltage
65 V
Gain
18.5 dB
Efficiency
72%
The NXP MMRF1009HSR5 is a testament to NXP's commitment to providing high-quality components that push the boundaries of RF power technology. With its combination of power, efficiency, and reliability, this LDMOS transistor is an ideal choice for designers seeking to enhance the performance of their RF applications.