EN
  • EN
  • DE

MMRF1011HR5

Part No MMRF1011HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 100V 1.4GHZ / RF Mosfet 50 V 150 mA 1.4GHz 18dB 330W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.4GHz
Gain 18dB
Voltage - Test 50 V
Current - Test 150 mA
Power - Output 330W
Voltage - Rated 100 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MMRF1
Standard Package 50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 1346004-MMRF1011HR5
Ultra Librarian 3D Model Ultra Librarian MMRF1011HR5 CAD Model

Description

NXP MMRF1011HR5 LDMOS RF Power Transistor

The NXP MMRF1011HR5 is a high-performance Laterally Diffused Metal Oxide Semiconductor (LDMOS) RF power transistor designed for a broad array of high-frequency applications. This device is particularly well-suited for broadcast and industrial, scientific, and medical (ISM) applications, offering a powerful solution for RF energy needs.

Key Features:

  • Frequency Range: The MMRF1011HR5 operates in the 1.8 to 600 MHz frequency range, making it versatile for various RF applications.
  • High Output Power: With a high output power of 125 Watts CW, this LDMOS transistor can handle demanding power requirements with ease.
  • High Gain: It offers a high gain of 23 dB, ensuring strong signal amplification for efficient transmission and reception.
  • High Efficiency: The device boasts an excellent efficiency of up to 70%, minimizing energy loss and heat generation during operation.
  • Robustness: The MMRF1011HR5 is designed to withstand a high voltage standing wave ratio (VSWR) of 10:1, demonstrating its durability and resilience under mismatched load conditions.
  • Integrated ESD Protection: Electrostatic Discharge (ESD) protection is built into the device to safeguard against sudden electrical spikes, enhancing its reliability.

Applications:

  • Broadcast transmitters for AM, FM, and digital audio broadcasting (DAB)
  • Plasma generators for industrial applications
  • RF power sources for medical applications such as MRI and RF ablation
  • Particle accelerators and other scientific applications

The MMRF1011HR5 is housed in a rugged ceramic package designed for high thermal performance, ensuring it can operate effectively even under high-temperature conditions. With its combination of power, efficiency, and durability, the NXP MMRF1011HR5 LDMOS RF power transistor serves as a reliable component for engineers looking to optimize their RF designs.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess