EN
  • EN
  • DE

MPC574XG-100DS

Part No MPC574XG-100DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC574XB/C/G EVAL BRD / MPC574xB/C/G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xB/C/G
Mounting Type Fixed
Contents Board(s)
Base Product Number MPC574
Standard Package 1
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8471.50.0150
Win Source Part Number 1345854-MPC574XG-100DS
Ultra Librarian 3D Model Ultra Librarian MPC574XG-100DS CAD Model

Description

Introducing the NXP MPC574XG-100DS Microcontroller

The NXP MPC574XG-100DS is a cutting-edge microcontroller unit (MCU) designed for automotive and industrial applications that demand high levels of performance, reliability, and safety. This powerful MCU is part of the MPC57xx family, which is renowned for its exceptional performance, advanced features, and compliance with stringent automotive safety standards.

Key Features:

  • Advanced Core: The MPC574XG-100DS is built around a 32-bit Power Architecture® core, operating at speeds of up to 100 MHz. This provides the computational power necessary for complex applications, including advanced driver-assistance systems (ADAS), engine management, and vehicle dynamics control.
  • Enhanced Memory: Equipped with ample memory resources, the MCU features up to 6MB of embedded flash memory and 768KB of RAM, facilitating efficient data storage and quick access to critical functions.
  • Multiple Communication Interfaces: To ensure seamless integration within automotive systems, the microcontroller includes a variety of communication interfaces such as CAN, LIN, FlexRay, and Ethernet. These interfaces enable high-speed data transfer and connectivity with other components in the system.
  • Robust Safety Features: The MPC574XG-100DS is designed with a focus on safety, incorporating features that meet the ISO 26262 standard for functional safety in road vehicles. It includes dual-core lockstep configuration, error correction codes (ECC), and built-in self-test (BIST) capabilities, which help to detect and manage system faults.
  • Power Efficiency: The MCU is also optimized for power efficiency, featuring multiple power-saving modes to reduce energy consumption during periods of low activity, making it ideal for battery-powered applications.

Applications:

The versatility of the NXP MPC574XG-100DS allows it to be used in a wide range of automotive applications, from powertrain and chassis control systems to safety-critical functions like braking and steering. Its robust design also makes it suitable for industrial applications that require reliable performance in harsh environments.

Conclusion:

With its combination of performance, memory, safety, and communication features, the NXP MPC574XG-100DS MCU stands out as a top choice for developers looking to push the boundaries of automotive and industrial technology. Its adherence to industry safety standards and focus on power efficiency make it a future-proof solution for the next generation of intelligent systems.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess