EN
  • EN
  • DE

MPC574XG-MB

Part No MPC574XG-MB
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC574XC/G EVAL BRD / MPC574xC/G - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC574xC/G
Mounting Type Socket
Contents Board(s)
Base Product Number MPC574
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 1345846-MPC574XG-MB
Ultra Librarian 3D Model Ultra Librarian MPC574XG-MB CAD Model

Description

The NXP MPC574XG-MB microcontroller is a cutting-edge automotive-grade product designed to meet the demanding requirements of modern vehicle electronics. This microcontroller is part of the MPC57xx family, which is well-known for its high performance, reliability, and advanced features tailored for automotive control applications such as engine management, powertrain, braking systems, and advanced driver assistance systems (ADAS).

Key Features

  • High-Performance Computing: The MPC574XG-MB is built around a 32-bit Power Architecture® core, offering exceptional processing capabilities necessary for complex automotive applications.
  • Integrated Safety: With its compliance to the ISO 26262 standard, this microcontroller is designed to support functional safety up to ASIL-D level, ensuring reliable operation in safety-critical systems.
  • Advanced Timer Systems: The device includes a comprehensive set of timing and control units, such as Motor Control and Timing Unit (MCTU) and FlexPWM modules, to handle precise timing and motor control tasks.
  • Enhanced Connectivity: Featuring multiple communication interfaces like CAN, LIN, and Ethernet, the MPC574XG-MB ensures robust and flexible communication options for in-vehicle networking.
  • Robust Memory Architecture: Equipped with high-speed RAM and flash memory, the microcontroller provides ample storage and efficient data access for real-time applications.

Applications

The versatility and robustness of the MPC574XG-MB make it an ideal choice for a wide range of automotive applications, including:

  • Engine and transmission control units
  • Electric/hybrid vehicle management systems
  • Chassis and safety control systems
  • ADAS and autonomous driving systems

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools and software, including evaluation boards, reference designs, and debugging tools, to accelerate the design and deployment of systems based on the MPC574XG-MB microcontroller.

With its blend of performance, safety features, and connectivity options, the NXP MPC574XG-MB is a powerhouse microcontroller that drives innovation in the automotive industry, enabling the development of smarter, safer, and more efficient vehicles for the future.

You May Also Be Interested in

Renesas Electronics America
RH850/F1X EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess