EN
  • EN
  • DE

MRF1550NT1

Part No MRF1550NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 40V 175MHZ TO272-6 WRAP / RF Mosfet 12.5 V 500 mA 175MHz 14.5dB 50W TO-272-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 175MHz
Gain 14.5dB
Voltage - Test 12.5 V
Current Rating (Amps) 12A
Current - Test 500 mA
Power - Output 50W
Voltage - Rated 40 V
Mounting Type Chassis Mount
Package / Case TO-272AA
Supplier Device Package TO-272-6
Base Product Number MRF15
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1339330-MRF1550NT1
Ultra Librarian 3D Model Ultra Librarian MRF1550NT1 CAD Model

Description

The MRF1550NT1 is a state-of-the-art RF power transistor from NXP Semiconductors, designed to deliver exceptional performance for VHF and UHF frequency applications. This robust transistor is part of NXP's high-performance RF product lineup and is tailored for use in a variety of demanding environments and applications, including commercial, aerospace, and military communication systems.

Key Features

  • Frequency Range: The MRF1550NT1 operates efficiently in the 30-512 MHz band, making it versatile for a wide range of VHF and UHF applications.
  • Power Output: With a high power output capability, this transistor can deliver up to 50 Watts of continuous wave power, ensuring reliable communication and signal strength.
  • Efficiency: Engineered for high efficiency, the MRF1550NT1 ensures minimal power wastage and reduced heat generation, which is crucial for maintaining the longevity of the device.
  • Gain: It offers a high gain performance, which is critical for amplification purposes in communication systems, providing a gain of 14 dB.
  • Thermal Resistance: The device features low thermal resistance, which facilitates effective heat dissipation and contributes to stable operation under varying conditions.
  • Ruggedness: Designed to withstand a mismatched load VSWR of 20:1 at 50 Vdc, the MRF1550NT1 is built to be rugged and durable, ensuring performance reliability.

Applications

The MRF1550NT1 is ideal for a multitude of applications, including but not limited to:

  • Land mobile radios
  • Commercial and public safety communication systems
  • Professional mobile radio (PMR)
  • Linear amplifiers for amateur radio
  • Aerospace and defense communication equipment

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The MRF1550NT1 is manufactured to meet the highest industry standards, ensuring that it performs consistently in even the most challenging conditions. It is a testament to NXP's dedication to providing high-quality components that can be relied upon for critical communication infrastructure.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $134.3284 $134.3284
2+ $129.8508 $259.7016
3+ $116.4180 $349.2540
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess