EN
  • EN
  • DE

MRF19045LSR3

Part No MRF19045LSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 1.93GHZ NI-400S / RF Mosfet 26 V 550 mA 1.93GHz 14.5dB 9.5W NI-400S-240
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.93GHz
Gain 14.5dB
Voltage - Test 26 V
Current - Test 550 mA
Power - Output 9.5W
Voltage - Rated 65 V
Package / Case NI-400S
Supplier Device Package NI-400S-240
Base Product Number MRF19
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.31.0001
Win Source Part Number 928060-MRF19045LSR3
Ultra Librarian 3D Model Ultra Librarian MRF19045LSR3 CAD Model

Description

The MRF19045LSR3 is a high-performance Radio Frequency (RF) power LDMOS transistor designed by NXP Semiconductors, a leader in the field of high-power, high-frequency transistors. This product is specifically tailored for broadband commercial and industrial applications with frequencies up to 2 GHz. The MRF19045LSR3 is an ideal choice for base station applications in the telecommunications sector, including those used in GSM, CDMA, and WCDMA networks.

Key Features

  • Frequency Range: The MRF19045LSR3 operates effectively within the 1.8-2 GHz frequency range, making it versatile for a variety of high-frequency applications.
  • High Output Power: With a high output power capability, it is designed to deliver exceptional performance in terms of power amplification, ensuring clear signal transmission and reception in communication systems.
  • High Gain: This LDMOS transistor provides high gain, which is essential for amplifying weak signals without significant noise addition, thus maintaining signal integrity.
  • Efficiency: The MRF19045LSR3 offers high efficiency, which translates into lower energy consumption and heat generation, thereby improving the overall reliability and lifespan of the device.
  • Integrated ESD Protection: Electrostatic Discharge (ESD) protection is built into the device to safeguard against sudden voltage spikes, enhancing its durability and robustness.

Applications

The versatility and reliability of the MRF19045LSR3 make it suitable for a broad range of applications. It is commonly used in:

  • RF Power Amplifiers for GSM, CDMA, and WCDMA Base Stations
  • Broadband Communications Systems
  • Industrial, Scientific, and Medical (ISM) Applications
  • Commercial RF Power Applications

Product Specifications

Parameter Value Frequency Range 1.8-2 GHz Output Power 45 W CW Gain 16 dB Efficiency 45% ESD Protection Integrated

With its robust construction and state-of-the-art LDMOS technology, the MRF19045LSR3 from NXP stands out as a reliable and efficient solution for high-power RF applications.

You May Also Be Interested in

NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess