EN
  • EN
  • DE

MRF282SR1

Part No MRF282SR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2GHZ NI-200S / Trans RF MOSFET N-CH 65V 3-Pin NI-200S T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Transistor Type LDMOS
Frequency 2GHz
Gain 11.5dB
Voltage - Test 26V
Current - Test 75mA
Power - Output 10W
Voltage Rating DC 65V
Package NI-200S
Manufacturer Package NI-200S
Win Source Part Number 789411-MRF282SR1
Popularity Medium
Supply and Demand Status Limited
Family Name MRF282S
Introduction Date April 14, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MRF282SR1 CAD Model

Description

Introducing the MRF282SR1 RF Power Transistor

The MRF282SR1 is a cutting-edge Radio Frequency (RF) power LDMOS transistor engineered by the renowned semiconductor manufacturer NXP Semiconductors. This device is specifically designed to deliver exceptional performance for a wide range of high-frequency applications. With its robust design and advanced technology, the MRF282SR1 is an ideal choice for professionals looking to enhance their RF power capabilities in various communication systems.

Key Features of the MRF282SR1

  • High Efficiency: The MRF282SR1 boasts a high level of efficiency, which is crucial for reducing thermal loads and improving system reliability. This efficiency makes it suitable for applications where power conservation is essential.
  • Wide Frequency Range: This device operates effectively across a broad frequency spectrum, making it versatile for use in multiple RF applications including base stations, broadcast transmitters, and industrial systems.
  • Thermal Performance: With its excellent thermal characteristics, the MRF282SR1 ensures stable performance even under challenging operating conditions. This leads to a longer life span and reduced maintenance needs.
  • High Gain: The transistor offers high gain levels, which is beneficial for achieving the desired amplification in signal transmission without significant power loss.

Applications

The MRF282SR1 is suitable for a variety of applications, including:

  • RF power amplifiers for cellular base stations
  • Industrial, scientific, and medical (ISM) applications
  • Broadcast transmitters for radio and television
  • Aerospace and defense communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The MRF282SR1 is no exception, as it is manufactured to meet stringent industry standards. This ensures that users can rely on this transistor for their critical communication needs without concerns about performance degradation over time.

In summary, the MRF282SR1 from NXP is a superior RF power LDMOS transistor that offers high efficiency, broad frequency range, exceptional thermal performance, and high gain. It stands as an excellent choice for professionals in the field of RF design and applications, where performance and reliability are of utmost importance.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess