EN
  • EN
  • DE

MRF6S19100NR1

Part No MRF6S19100NR1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 68V 1.99GHZ TO270-4 / RF Mosfet 28 V 950 mA 1.99GHz 14.5dB 22W TO-270 WB-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 1.99GHz
Gain 14.5dB
Voltage - Test 28 V
Current - Test 950 mA
Power - Output 22W
Voltage - Rated 68 V
Mounting Type Surface Mount
Package / Case TO-270AB
Supplier Device Package TO-270 WB-4
Base Product Number MRF6
Standard Package 500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928073-MRF6S19100NR1
Ultra Librarian 3D Model Ultra Librarian MRF6S19100NR1 CAD Model

Description

The MRF6S19100NR1 is a high-performance RF power transistor designed by NXP Semiconductors, a leader in the production of high-quality and innovative semiconductor solutions. This product is part of NXP's extensive RF portfolio, tailored to meet the rigorous demands of modern wireless communications systems.

Key Features

  • Frequency Range: The MRF6S19100NR1 operates at a frequency range of 1,800-1,990 MHz, making it suitable for a variety of applications in the RF domain, including cellular base station amplifiers for GSM and CDMA networks.
  • Output Power: It delivers a high output power of 100 W, ensuring robust performance for high-power applications.
  • High Gain: With a high gain of 18 dB, this RF power transistor provides significant signal amplification, which is crucial for efficient signal transmission.
  • High Efficiency: The device offers an excellent efficiency of 35%, minimizing power loss and improving overall system performance.
  • Integrated ESD Protection: The MRF6S19100NR1 comes with built-in ESD protection, enhancing the reliability and longevity of the device by safeguarding it against electrostatic discharges.

Applications

The versatility of the MRF6S19100NR1 allows it to be used in a wide array of applications. It is particularly well-suited for use in RF power amplifiers for cellular base stations, as well as for commercial, aerospace, and defense communication systems. Its high power and efficiency also make it an excellent choice for use in broadcast transmitters and RF heating applications.

Quality and Reliability

NXP's commitment to quality is reflected in the MRF6S19100NR1, which is manufactured to meet the highest industry standards. The device is rigorously tested to ensure reliable performance in even the most demanding conditions. With its robust construction and proven design, the MRF6S19100NR1 is a product that customers can trust for their critical communication needs.

Environmental Compliance

Furthermore, the MRF6S19100NR1 is designed with environmental compliance in mind. NXP ensures that its products adhere to international standards for environmental safety and sustainability, making the MRF6S19100NR1 not only a powerful and efficient choice but also a responsible one.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4587 $70.3761
6+ $19.2482 $115.4892
9+ $18.6467 $167.8203
12+ $18.0452 $216.5424
15+ $17.4437 $261.6555
20+ $15.6391 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,660 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess