The MRF6S21060NR1 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 1805 to 1990 MHz. Its versatility makes it suitable for various applications, including base station transmitters for mobile radio, WLL, digital TV, and PMR/P25 radio systems.
Key Features
- High Efficiency: The MRF6S21060NR1 offers superior efficiency, which is critical for reducing heat and power consumption in high-power RF applications.
- Broadband Performance: Designed for broadband operation, it provides consistent performance over a wide range of frequencies, making it a flexible choice for multiple RF applications.
- Integrated ESD Protection: With built-in electrostatic discharge (ESD) protection, this LDMOS transistor is more robust and resilient to the environmental stresses encountered in real-world applications.
- High Gain: It features high gain levels, which translates to better signal amplification and overall performance of the RF system.
- Thermally Enhanced Package: The MRF6S21060NR1 comes in a thermally enhanced package that aids in heat dissipation, ensuring reliability even under high-temperature operating conditions.
Specifications
Parameter
Value
Frequency Range
1805 to 1990 MHz
Gain
Typically 14 dB
Efficiency
Up to 35%
Operating Voltage
28 Volts
Output Power
60 Watts CW
Overall, the MRF6S21060NR1 from NXP is a robust and reliable choice for designers seeking to implement a high-power, high-efficiency, and broadband-capable RF power amplifier in their systems. Its industry-standard package and the support of a leading semiconductor manufacturer make it a go-to component for high-performance RF applications.