EN
  • EN
  • DE

MRF7S21170HR5

Part No MRF7S21170HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 2.17GHZ NI-880
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 2.17GHz
Gain 16dB
Voltage - Test 28 V
Current - Test 1.4 A
Power - Output 50W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-880H-2L
Base Product Number MRF7
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 928084-MRF7S21170HR5
Ultra Librarian 3D Model Ultra Librarian MRF7S21170HR5 CAD Model

Description

The MRF7S21170HR5 is a high-performance RF power LDMOS transistor designed by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 2110 to 2170 MHz. With its exceptional versatility, it is an ideal choice for base station applications such as W-CDMA, TD-SCDMA, MC-GSM, and LTE.

Featuring high gain, high efficiency, and a rugged design, the MRF7S21170HR5 is capable of delivering an outstanding output power of 48 dBm (68 Watts) with a 28 V supply voltage. Its high efficiency reduces the overall power consumption, making it a cost-effective solution for high-power RF applications.

The transistor is integrated into a RoHS compliant, surface-mount ceramic package that provides excellent thermal stability and is suitable for a wide range of environmental conditions. The MRF7S21170HR5 also includes gold metallization and polyimide plastics for reliability and longevity.

Key features of the MRF7S21170HR5 include:

  • Typical P1dB: 68 Watts CW
  • Gain at P1dB: 14 dB
  • High Efficiency: 35% (typ)
  • Integrated ESD protection
  • Excellent thermal performance
  • Capable of handling 10:1 VSWR @ 32 Vdc, 68 Watts CW output power
  • Characterized from 30 V to 32 V for extended power range
  • Designed for linear application

Applications for the MRF7S21170HR5 are diverse and include RF power amplifiers for cellular base stations, broadcast transmitters, industrial, scientific, and medical (ISM) applications, as well as RF heating and plasma generation. Its robust design and high efficiency make it an excellent choice for systems requiring high reliability and low maintenance.

Overall, the MRF7S21170HR5 from NXP Semiconductors is a powerful, efficient, and reliable component that meets the demanding requirements of modern RF applications, ensuring optimal performance and long service life.

You May Also Be Interested in

ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 600V 4.6A TO-220FP
Need more? Email Us
IXYS
HiPerFET Power MOSFETs
Need more? Email Us
IXYS
N-Channel Enhancement Mode Avalanche Rated, High dv/dt, Low t Low Gate Charge and Capacitances
Lowest to $32.6415
STMicroelectronics
N-channel 800 V, 0.3 ohm typ., 14 A SuperMESH 5 Power MOSFET
Lowest to $4.4352
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess