EN
  • EN
  • DE

MRF7S38075HR5

Part No MRF7S38075HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 3.6GHZ NI-780 / RF Mosfet 30 V 900 mA 3.4GHz ~ 3.6GHz 14dB 12W NI-780H-2L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Technology LDMOS
Frequency 3.4GHz ~ 3.6GHz
Gain 14dB
Voltage - Test 30 V
Current - Test 900 mA
Power - Output 12W
Voltage - Rated 65 V
Mounting Type Chassis Mount
Package / Case SOT-957A
Supplier Device Package NI-780H-2L
Base Product Number MRF7
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Win Source Part Number 928086-MRF7S38075HR5
Ultra Librarian 3D Model Ultra Librarian MRF7S38075HR5 CAD Model

Description

The MRF7S38075HR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is specifically engineered for broadband commercial and industrial applications with frequencies ranging from 2.3 to 2.7 GHz. With its excellent thermal performance and high efficiency, the MRF7S38075HR5 is an ideal choice for applications such as WiMAX base stations, broadband wireless access systems, and other linear and compressed amplifier circuits.

Key Features:

  • Frequency Range: Optimized for 2.3 to 2.7 GHz applications, making it versatile for multiple broadband uses.
  • Output Power: Delivers a high output power of 75 W CW, ensuring robust signal amplification for demanding environments.
  • Gain: High gain of 18 dB at 2.5 GHz, providing significant signal amplification for clear transmission.
  • Efficiency: Offers excellent efficiency of 32%, contributing to reduced operational costs and lower energy consumption.
  • Integrated ESD Protection: Features integrated ESD protection for enhanced reliability and longevity of the device.
  • Thermal Performance: Superior thermal performance due to the advanced LDMOS technology, maintaining stability and performance over a wide temperature range.
  • Package: Comes in a NI-780 style ceramic package, which provides a robust housing and ensures excellent thermal characteristics.

Applications:

  • WiMAX and Broadband Wireless Access Systems
  • Industrial, Scientific, and Medical (ISM) Applications
  • Linear and Compressed Amplifier Circuits
  • Commercial and Industrial RF Power Applications

The MRF7S38075HR5 transistor is a testament to NXP's commitment to providing cutting-edge technology for RF power applications. Its combination of high performance, efficiency, and reliability makes it a top choice for designers seeking to optimize their RF amplification needs.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess