EN
  • EN
  • DE

MRF9085LSR3

Part No MRF9085LSR3
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 65V 880MHZ NI-780S
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity LDMOS
Frequency 880MHz
Gain 17.9dB
Voltage - Test 26V
Current - Test 700mA
Power - Output 90W
Voltage Rating 65V
Case / Package NI-780S
Win Source Part Number 1079795-MRF9085LSR3
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MRF9085LSR3 CAD Model

Description

NXP MRF9085LSR3 Product Overview

The MRF9085LSR3 is a state-of-the-art LDMOS transistor designed by NXP Semiconductors, renowned for its high-performance radio frequency (RF) power amplifiers. This advanced semiconductor is specifically engineered for broadband commercial and industrial applications that operate within the 920-960 MHz frequency band.

Key Features

  • Frequency Range: The MRF9085LSR3 is optimized for 920-960 MHz, making it an ideal choice for GSM and CDMA cellular base station applications.
  • High Output Power: With a high output power capability, it delivers exceptional performance for applications requiring a robust amplification solution.
  • High Gain: The transistor provides high gain, which translates to improved signal strength and quality for the end application.
  • Efficiency: It is designed with energy efficiency in mind, ensuring reduced operational costs and a lower carbon footprint for systems utilizing this component.
  • Integrated ESD Protection: The device includes built-in electrostatic discharge (ESD) protection features to safeguard against unexpected electrical surges, enhancing its reliability and longevity.
  • Thermal Performance: The MRF9085LSR3 boasts excellent thermal performance, which is critical for maintaining stability and performance in high-power and high-temperature environments.

Applications

The versatility of the MRF9085LSR3 makes it suitable for a wide range of applications, including but not limited to:

  • Cellular base station amplifiers for GSM, CDMA, and LTE networks
  • Industrial, scientific, and medical (ISM) band applications
  • Professional mobile radio amplifiers
  • Broadcast transmitters
  • Aerospace and defense communication systems

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The MRF9085LSR3 is manufactured under stringent quality control standards, ensuring that each unit meets the rigorous demands of commercial and industrial applications. Customers can trust in the reliability and performance of the MRF9085LSR3 to power their communication systems effectively and efficiently.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8188 $68.8188
3+ $56.4667 $169.4001
4+ $54.7021 $218.8084
5+ $52.9376 $264.6880
6+ $51.1730 $307.0380
8+ $45.8793 $367.0344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess