EN
  • EN
  • DE

MRFE6VP5600HR5

Part No MRFE6VP5600HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 230MHZ NI1230 / Trans RF MOSFET N-CH 130V 5-Pin Case 375D-05 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel package
Transistor Type LDMOS (Dual)
Frequency 230MHz
Gain 25dB
Voltage - Test 50V
Current - Test 100mA
Power - Output 600W
Voltage Rating DC 130V
Package NI-1230
Manufacturer Package NI-1230
Win Source Part Number 789479-MRFE6VP5600HR5
Popularity Medium
Supply and Demand Status Limited
Family Name MRFE6VP5600H
Introduction Date December 10, 2010
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MRFE6VP5600HR5 CAD Model

Description

Introducing the MRFE6VP5600HR5 RF Power Transistor from NXP

The MRFE6VP5600HR5 is a high-performance, rugged RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This device is engineered to deliver outstanding output power, gain, and efficiency, making it an ideal solution for a wide range of applications, including broadcast transmission, industrial, scientific, medical (ISM), and radio and VHF TV broadcast, to name a few.

With an advanced LDMOS technology, the MRFE6VP5600HR5 operates at a frequency range of 1.8-600 MHz, providing a versatile platform for various RF applications. The transistor is capable of outputting a remarkable 600W of continuous wave power, ensuring robust performance for high-demand systems.

Key Features of MRFE6VP5600HR5:

  • Wide Frequency Range: Operates across 1.8-600 MHz, suitable for a broad spectrum of RF applications.
  • High Output Power: Capable of delivering 600W CW over the entire frequency range.
  • High Gain: Offers excellent gain performance, typically 23 dB, which enhances overall system efficiency.
  • High Efficiency: Up to 75% drain efficiency, reducing energy consumption and operational costs.
  • Ruggedness: Can withstand a VSWR of 65:1 at 50V, providing durability under severe load mismatch conditions.
  • Integrated ESD Protection: Features integrated ESD protection for enhanced reliability and longevity of the device.
  • Thermally Enhanced Package: Comes in a high thermal conductivity package, ensuring heat is effectively dissipated, which is critical for maintaining performance and reliability.

The MRFE6VP5600HR5 transistor is also characterized by its ease of integration, thanks to its excellent thermal stability and consistency in performance over a wide range of environmental conditions. This component is designed to be a drop-in replacement for many existing RF power amplifiers, making upgrades and maintenance straightforward for engineers and technicians.

Whether for commercial or industrial purposes, the MRFE6VP5600HR5 from NXP stands out as a reliable and efficient choice for high-power RF applications. Its combination of ruggedness, performance, and efficiency ensures that it can meet the demands of even the most challenging systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 7.6A PPAK SO-8
Need more? Email Us
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess