EN
  • EN
  • DE

MRFE6VP6300HR5

Part No MRFE6VP6300HR5
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description FET RF 2CH 130V 230MHZ NI780-4 / RF Mosfet LDMOS (Dual) 50 V 100 mA 230MHz 26.5dB 300W NI-780-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS (Dual)
Frequency 230MHz
Gain 26.5dB
Voltage - Test 50 V
Current - Test 100 mA
Power - Output 300W
Voltage - Rated 130 V
Package / Case NI-780-4
Supplier Device Package NI-780-4
Base Product Number MRFE6
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Names MRFE6VP6300HR5DKR,MRFE6VP6300HR5TR,MRFE6VP6300HR5CT,935317343178
Standard Package 50
Win Source Part Number 1021359-MRFE6VP6300HR5
Ultra Librarian 3D Model Ultra Librarian MRFE6VP6300HR5 CAD Model

Description

Product Overview: MRFE6VP6300HR5 by NXP Semiconductors

The MRFE6VP6300HR5 is a high-performance RF power LDMOS transistor designed and manufactured by NXP Semiconductors. This robust transistor is engineered to deliver exceptional power and efficiency, making it an ideal choice for a wide array of applications, including broadcast transmission, industrial, scientific, medical (ISM) applications, and RF energy solutions.

Key Features:

  • High Power: With an outstanding output of up to 300 Watts CW over a broad frequency range, this transistor is capable of handling high-power applications with ease.
  • Broadband Frequency Range: The MRFE6VP6300HR5 operates effectively across a wide frequency range from 1.8 to 600 MHz, ensuring versatility across different RF applications.
  • High Efficiency: Engineered for a high drain-source efficiency of up to 50%, this LDMOS transistor helps in reducing the overall power consumption and heat dissipation in systems where it is deployed.
  • Rugged Design: The transistor is designed to withstand a high voltage standing wave ratio (VSWR) of 65:1 at 50V, making it highly durable and reliable in demanding environments.
  • Integrated ESD Protection: It comes with built-in electrostatic discharge (ESD) protection, enhancing its resilience and longevity in the field.
  • Thermally Enhanced Package: Packaged in a high-performance ceramic design, the MRFE6VP6300HR5 ensures excellent thermal stability and conductivity.

Applications:

The versatility of the MRFE6VP6300HR5 allows it to be used in various applications that require high power and wideband capabilities. It is particularly suited for:

  • FM broadcast transmitters
  • VHF television transmitters
  • Industrial heating and plasma generation
  • Medical diagnostic equipment and treatments
  • Particle accelerators and fusion research

In conclusion, the MRFE6VP6300HR5 from NXP Semiconductors is a powerhouse transistor that offers the perfect blend of power, efficiency, and durability. Whether for commercial broadcast, industrial, or scientific applications, this LDMOS transistor is designed to meet the most demanding RF power requirements.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $2.9324
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET N-CH 20V 4.5A SC70-6
Need more? Email Us
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET 2N-CH 60V 5.3A 8-SOIC
Lowest to $0.6178
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess