The NXP MW4IC2230GNBR1 is a high-performance RF power transistor designed for a wide range of applications, including but not limited to, RF energy, commercial radios, and power amplifiers in industrial, medical, and broadcasting fields. This product is part of NXP's advanced SiGe (Silicon Germanium) collection, ensuring superior performance and reliability.
Key Features
- Frequency Range: The MW4IC2230GNBR1 operates effectively in the frequency range of 1805 to 1880 MHz, making it suitable for various high-frequency applications.
- Output Power: With an impressive output power of 30 W, this transistor can handle significant energy levels, making it ideal for high-power applications.
- High Gain: It offers a high gain of 15.3 dB, ensuring strong signal amplification for clear and powerful transmission.
- Efficiency: The device provides an enhanced efficiency level of 48%, which minimizes power loss and ensures cost-effective operation over time.
- Integrated ESD Protection: The built-in Electrostatic Discharge (ESD) protection safeguards the device against sudden electrical surges, enhancing its durability and lifespan.
- Thermal Resistance: Its low thermal resistance ensures efficient heat dissipation, maintaining optimal performance even under high load conditions.
Applications
- Commercial Radio Systems
- RF Energy Solutions
- Industrial Heating
- Medical Diagnostics and Treatment Devices
- Broadcasting Equipment
Product Specifications
Parameter
Value
Frequency Range
1805 - 1880 MHz
Output Power
30 W
Gain
15.3 dB
Efficiency
48%
ESD Protection
Integrated
Thermal Resistance
Low
Overall, the NXP MW4IC2230GNBR1 is a robust and versatile RF power transistor that offers excellent performance for a variety of high-power applications. Its combination of high gain, efficiency, and integrated protection features make it a reliable choice for engineers and designers looking for quality and longevity in their RF components.