EN
  • EN
  • DE

MW4IC2230MBR1

Part No MW4IC2230MBR1
Manufacturer NXP / Nexperia
Catalog RF Amplifiers
Description IC PWR AMP RF 28V 30W TO-272-16 / RF Amp Module Single Power Amp 2.4GHz 28V 17-Pin TO-272 W T/R
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Frequency 1.6GHz ~ 2.4GHz
Gain 31dB
RF Type Cellular, CDMA, EDGE, GSM, TDMA, W-CDMA
Operating Supply Voltage 26V
Operating Supply Current 60mA
Package TO-272-16 Variant, Flat Leads
Manufacturer Package TO-272 WB-16
Win Source Part Number 790296-MW4IC2230MBR1
Popularity Medium
Supply and Demand Status Limited
Family Name MW4IC2230
Introduction Date June 17, 2003
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MW4IC2230MBR1 CAD Model

Description

The NXP MW4IC2230MBR1 is a high-performance, wideband integrated circuit designed for RF power amplifiers in commercial communication systems. This product is part of NXP's extensive RF portfolio, which is renowned for providing reliable and efficient solutions for RF power amplification needs.

Key Features

  • Frequency Range: The MW4IC2230MBR1 operates over a broad frequency range, making it suitable for a variety of applications including cellular, PCS, WCDMA, and LTE bands.
  • High Gain: It offers a high gain, which ensures that the signal is amplified significantly without the need for additional stages.
  • Efficiency: The device is designed for high efficiency, which minimizes power loss and heat dissipation, thereby improving the overall performance of the system.
  • Integrated Matching: With its integrated input and output matching network, the MW4IC2230MBR1 simplifies PCB layout and reduces the number of external components required.
  • Durability: Constructed to withstand the rigors of commercial communication environments, the MW4IC2230MBR1 is built for durability and consistent performance.

Applications

The MW4IC2230MBR1 is ideal for use in a range of communication applications. Its versatility allows it to be used in:

  • Base station transceivers for cellular and PCS systems
  • Repeaters and booster amplifiers
  • General-purpose RF power amplification

Technical Specifications

Some of the technical specifications of the MW4IC2230MBR1 include:

  • Output Power: 30 W CW
  • Operating Voltage: 28 V
  • Overall Efficiency: >30%
  • Thermal Resistance: 0.95°C/W
  • Package: Over-molded plastic

Quality and Support

NXP is committed to providing high-quality products and offers comprehensive technical support for the MW4IC2230MBR1. With NXP's reputation for excellence in the RF field, customers can expect reliable performance and durability from this RF amplifier.

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Atlanta Micro Inc.
IC RF AMP GPS 0HZ-10GHZ 6DFN / RF Amplifier IC General Purpose 0Hz ~ 10GHz 6-DFN (1.3x2)
Need more? Email Us
NXP / Nexperia
BGU8821
Need more? Email Us
Analog Devices Inc.
HMC382 - LO NOISE AMP SMT, 1.7 - / RF Amplifier IC
Lowest to $13.1381
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 40GHZ-43.5GHZ 16CSMT / RF Amplifier IC VSAT, DBS 40GHz ~ 43.5GHz 16-CSMT (6x6)
Need more? Email Us
Renesas Electronics America
IC AMP 2/3/4G 600MHZ-4.2GHZ 8DFN / RF Amplifier IC 2G/3G/4G 600MHz ~ 4.2GHz 8-DFN (2x2)
Lowest to $12.4215
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
NXP / Nexperia
BGU8823
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess