EN
  • EN
  • DE

MW7IC2020NT1

Part No MW7IC2020NT1
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description RF MOSFET LDMOS 28V 24PQFN  /  RF Mosfet LDMOS 28 V 40 mA 2.14GHz 32.6dB 2.4W 24-PQFN (8x8)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr NXP USA Inc.
Package Tape & Reel
Transistor Type LDMOS
Frequency 2.14GHz
Gain 32.6dB
Voltage - Test 28 V
Current - Test 40 mA
Power - Output 2.4W
Voltage - Rated 65 V
Package / Case 24-PowerQFN
Supplier Device Package 24-PQFN (8x8)
Base Product Number MW7IC2020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.33.0001
Other Names 935321681528,MW7IC2020NT1DKR-ND,MW7IC2020NT1CT,MW7IC2020NT1DKR,MW7IC2020NT1TR,MW7IC2020NT1CT-ND,568-15011-2,568-15011-1,568-15011-6,MW7IC2020NT1TR-ND
Standard Package 1,000
Win Source Part Number 1081217-MW7IC2020NT1
Ultra Librarian 3D Model Ultra Librarian MW7IC2020NT1 CAD Model

Description

The NXP MW7IC2020NT1 is a high-performance RF power transistor designed to meet the rigorous demands of modern wireless communication systems. This device is part of NXP's advanced line of RF power transistors that offer excellent performance in terms of power, efficiency, and reliability.

Key Features

  • Frequency Range: The MW7IC2020NT1 operates within the 1805 to 1990 MHz frequency range, making it ideal for applications in the cellular frequency bands such as GSM, CDMA, and LTE.
  • High Output Power: It is capable of delivering a high output power of 20W, ensuring strong signal transmission for base station applications.
  • High Gain: With a high gain of 15 dB, this transistor amplifies RF signals effectively, resulting in improved system performance.
  • High Efficiency: It boasts an efficiency of 35%, which helps in reducing the power consumption and heat generation in the system.
  • Integrated ESD Protection: The MW7IC2020NT1 comes with integrated ESD protection, enhancing the durability of the device by safeguarding it against unexpected electrical surges.
  • Rugged Design: The transistor is designed to withstand a load mismatch of 10:1 through all phases of production, making it a robust choice for challenging environments.

Applications

The MW7IC2020NT1 is primarily used in RF power amplifiers for cellular base station applications. Its high power and efficiency make it suitable for various wireless communication systems, including:

  • 2G, 3G, and 4G cellular systems
  • Multi-carrier or single-carrier systems
  • CDMA, WCDMA, GSM, EDGE, and LTE technologies

Package and Quality

The device is housed in an over-molded plastic package that ensures its robustness and reliability. The package is designed for optimal thermal performance and is compatible with a variety of PCB technologies. NXP's commitment to quality means that the MW7IC2020NT1 is manufactured to the highest standards, ensuring consistent performance and longevity in the field.

You May Also Be Interested in

Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $68.8235 $68.8235
2+ $56.4706 $112.9412
3+ $54.7059 $164.1177
4+ $52.9412 $211.7648
5+ $51.1765 $255.8825
7+ $45.8824 $321.1768
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess