EN
  • EN
  • DE

N74F11N

Part No N74F11N
Manufacturer NXP / Nexperia
Description Triple 3-input NAND gate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229210-N74F11N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F11N CAD Model

Description

The NXP N74F11N is a high-performance, triple 3-input AND gate integrated circuit designed to meet the demands of a wide range of digital applications. This logic gate IC is part of the NXP 74F series, which is renowned for its fast switching speeds and low power consumption. The N74F11N is ideal for use in systems where high-speed operations are critical, such as computer systems, data processing, and high-speed communications.

Key Features

  • Logic Type: Triple 3-input AND gate
  • Supply Voltage Range: 4.5V to 5.5V, typically powered by a 5V supply
  • Operating Temperature: -40°C to +85°C, suitable for industrial temperature ranges
  • Package: 14-pin plastic DIP (Dual In-line Package) for easy integration into a variety of circuit boards
  • High-Speed Performance: Fast propagation delay times, ensuring quick response in critical applications
  • Low Power Dissipation: Minimizes energy consumption, making it suitable for power-sensitive designs

Applications

The versatility of the N74F11N allows it to be used in numerous applications. It is particularly well-suited for logic level conversions, address decoding, and various control functions. Its high-speed performance makes it an excellent choice for fast data manipulation tasks found in computing and digital signal processing.

Quality and Reliability

NXP Semiconductors is committed to providing products that meet the highest standards of quality and reliability. The N74F11N is manufactured with this commitment in mind, ensuring that it performs consistently across various environmental conditions and throughout its operational lifespan.

Ordering Information

When ordering the N74F11N, it is important to specify the desired package and quantity. For sample requests, datasheets, and support, visit the NXP Semiconductors official website or contact authorized distributors.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess