EN
  • EN
  • DE

N74F138D

Part No N74F138D
Manufacturer NXP / Nexperia
Description 1-of-8 decoder/demultiplexer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229218-N74F138D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F138D CAD Model

Description

The NXP N74F138D is a high-performance, fast switching 3-to-8 line decoder/demultiplexer integrated circuit designed for use in a wide range of digital applications. This IC is particularly well-suited for implementation in systems that require efficient decoding or demultiplexing of signals, such as in microprocessor or microcontroller-based systems, memory decoding, data routing, and control signal generation.

Featuring a fully static operation, the N74F138D is capable of operating at high speeds while maintaining low power consumption. The device can be driven from either standard TTL or high-speed CMOS logic levels, providing flexibility in interfacing with different types of digital circuits. The decoder accepts three binary weighted inputs (A0, A1, A2) and, when enabled, provides eight mutually exclusive active LOW outputs (Y0 to Y7).

The N74F138D includes three enable inputs, two active LOW (E1, E2) and one active HIGH (E3), which must be satisfied to activate the device's decoding function. If any of the enable inputs are not in the correct state, all outputs will remain in the high impedance state, effectively isolating the outputs from the rest of the circuit.

The device is housed in a 16-pin plastic SO package, which offers a compact footprint for space-constrained applications. The N74F138D operates over a wide temperature range, making it suitable for industrial and commercial temperature environments. Its robust design ensures reliable operation even under harsh conditions.

Key features of the NXP N74F138D include:

  • 3-to-8 line decoder/demultiplexer with inverting outputs
  • High-speed operation
  • Low power consumption
  • Compatible with TTL and CMOS logic levels
  • Multiple enable inputs for flexible control
  • Wide operating temperature range
  • 16-pin SO package for compact integration

The N74F138D is a reliable and efficient solution for designers looking to implement decoding or demultiplexing functionality in their digital systems, with the quality and performance expected from NXP Semiconductors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2575 $57.9375
550+ $0.2113 $116.2150
850+ $0.2047 $173.9950
1,170+ $0.1981 $231.7770
1,510+ $0.1915 $289.1650
2,020+ $0.1716 $346.6320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,020 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess