EN
  • EN
  • DE
  • IT

N74F273AN,602

Part No N74F273AN,602
Manufacturer NXP / Nexperia
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL 20DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Master Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Max Frequency 170MHz
Max Propagation Delay @ V, Max CL 9.5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage - Operating 4.5 V to 5.5 V
Current - Quiescent 38mA
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Dimension 20-DIP (0.300", 7.62mm)
Win Source Part Number 132929-N74F273AN,602
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F273AN,602 CAD Model

Description

The N74F273AN,602 from NXP Semiconductors is a high-performance, octal D-type flip-flop integrated circuit designed for use in a wide range of digital applications. This device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs allow synchronous control of all flip-flops.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Non-Inverted
  • Propagation Delay Time: Fast switching speeds suitable for high-frequency applications
  • Supply Voltage Range: Typically 5V for compatibility with standard TTL logic levels
  • Operating Temperature: Specified over a wide range to ensure reliability in various environments
  • Packaging: Shipped in standard packaging, available in tube form for easy handling and storage
  • Mounting Type: Through-hole technology for secure and reliable connections on printed circuit boards
  • Pin Count: 20 pins providing the necessary connections for all features

Applications

The N74F273AN,602 is versatile and can be used in various digital systems such as:

  • Data storage and transfer
  • Registers and buffers
  • Control systems
  • Communication systems

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The N74F273AN,602 is no exception, providing consistent performance and stability for critical applications. It is designed to meet the stringent requirements of the electronics industry, ensuring long-term functionality and efficiency.

Ordering Information

The part number N74F273AN,602 is used to place orders and inquire about this specific product. For volume pricing, custom orders, or further technical information, customers are advised to contact NXP Semiconductors directly or through authorized distributors.

You May Also Be Interested in

Texas Instruments
D FLIP-FLOP, AS SERIES TTL / Flip Flop Element Bit
Need more? Email Us
ON Semiconductor
BUS TRANSCEIVER, F/FAST SERIES, / Flip Flop Element Bit
Lowest to $0.5645
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20DIP / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
Lowest to $1.7028
ON Semiconductor
D FLIP-FLOP, 8-FUNC / Flip Flop Element Bit
Lowest to $2.7554
Texas Instruments
IC FF D-TYPE SNGL 6BIT 16CDIP / Flip Flop 1 Element D-Type 6 Bit Positive Edge 16-CDIP (0.300", 7.62mm)
Lowest to $5.1970
Freescale Semiconductor - NXP
IC FF D-TYPE SNGL 8BIT
Need more? Email Us
ON Semiconductor
IC FLIP FLOP ECL SET/RST 8TSSOP
Need more? Email Us
ON Semiconductor
IC REGISTER 6BIT DIFF ECL 32LQFP
Lowest to $17.4336
ON Semiconductor
F/FAST SERIES, 2 FUNC, POSITIVE / Flip Flop Element Bit
Lowest to $0.1167

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess