EN
  • EN
  • DE

NT3H2111W0FHKH

Part No NT3H2111W0FHKH
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8XQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RFID, RF Access, Monitoring ICs
Mfr NXP
Package Tape & Reel
Product Status Active
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 14443
Interface I2C
Voltage - Supply 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-XFQFN Exposed Pad
Supplier Device Package 8-XQFN (1.6x1.6)
Base Product Number NT3H2111
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 887735-NT3H2111W0FHKH
Ultra Librarian 3D Model Ultra Librarian NT3H2111W0FHKH CAD Model

Description

NXP NT3H2111W0FHKH NFC Tag IC

The NXP NT3H2111W0FHKH is a cutting-edge Near Field Communication (NFC) tag IC that offers a seamless and efficient way to integrate NFC capabilities into various applications. This IC is designed to facilitate easy and secure communication between electronic devices, making it an ideal choice for a wide range of applications including smart advertising, consumer electronics, product authentication, and IoT devices.

Key Features:

  • Memory: The NT3H2111W0FHKH comes with 112 bytes of user programmable memory, providing ample space for NDEF messages or other custom data.
  • Communication: It supports NFC Forum Type 2 Tag compliant communication, ensuring compatibility with a wide range of NFC-enabled devices and smartphones.
  • Fast Data Transfer: The IC features a fast data transfer rate of 106 kbit/s, allowing for quick and efficient read and write operations.
  • Energy Harvesting: An integrated energy harvesting function allows the IC to power external devices using the energy from the NFC field, making it suitable for low-power applications.
  • Security: The product includes originality signature features for product authentication, helping to prevent counterfeiting and ensure the integrity of the product it is embedded in.
  • Multiple Access: It allows for simultaneous access from both NFC and I²C interfaces, providing flexibility in design and use.

Applications:

The versatility of the NXP NT3H2111W0FHKH makes it a prime candidate for a variety of applications. It is particularly useful in:

  • Smart posters and advertising where it can store URLs or other information to engage consumers.
  • Consumer electronics for easy pairing and information sharing.
  • Product authentication to ensure the genuineness of goods.
  • IoT devices where it can facilitate easy configuration and data sharing.

Overall, the NXP NT3H2111W0FHKH NFC Tag IC is a powerful and flexible solution for adding NFC functionality to products and devices. Its robust feature set and ease of use make it an excellent choice for developers and manufacturers looking to leverage the growing demand for NFC technology in various markets.

You May Also Be Interested in

NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
NXP / Nexperia
IC RFID RDR/TRAN 13.56MZ 40HVQFN
Lowest to $4.4146
NXP / Nexperia
IC SMART TAG / NFC/RFID Tag and Transponder IC 13560kHz 2KByte 8-Pin XQFN EP T/R
Lowest to $1.6345
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
NXP / Nexperia
IC TXRX MODULE 40HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP
Lowest to $8.1818
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $4.1238
NXP / Nexperia
IC SMART TAG NFC TYPE 2 4HXSON / NFC/RFID Tag and Transponder IC 13560kHz 144Byte 4-Pin HXSON EP T/R
Lowest to $9.5368
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6746 $50.5950
185+ $0.5536 $102.4160
280+ $0.5363 $150.1640
390+ $0.5190 $202.4100
500+ $0.5017 $250.8500
670+ $0.4498 $301.3660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess