EN
  • EN
  • DE

NVT2004TL,115

Part No NVT2004TL,115
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC TRNSLTR BIDIRECTIONAL 12HXSON  /  Voltage Level Translator Bidirectional 1 Circuit 4 Channel DFN2514-12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1 V ~ 3.6 V
Voltage - VCCB 1.8 V ~ 5.5 V
Output Type Open Drain, Push-Pull
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 12-XFDFN Exposed Pad
Supplier Device Package DFN2514-12
Base Product Number NVT20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NVT2004TL115,568-6883-1,568-6883-2,935292071115,NVT2004TL,115-ND,568-6883-6
Standard Package 4,000
Win Source Part Number 1082964-NVT2004TL,115
Ultra Librarian 3D Model Ultra Librarian NVT2004TL,115 CAD Model

Description

Introducing the NVT2004TL,115 from NXP Semiconductors

The NVT2004TL,115 is a high-performance, bidirectional level translator from the renowned semiconductor manufacturer NXP. Designed to provide seamless voltage level translation, this device is an essential component for modern electronics where interfacing between different voltage domains is required. The NVT2004TL,115 is part of NXP's interface products portfolio and is specifically engineered to cater to the needs of multi-voltage systems.

Key Features

  • Flexible Voltage Translation: The NVT2004TL,115 supports bidirectional level shifting between any of the voltage nodes from 1.0V to 3.6V, making it highly versatile for a wide range of applications.
  • High-Speed Operation: Engineered for high-speed performance, it can handle data rates up to 24 Mbps, ensuring that high-speed signals are translated with minimal propagation delay.
  • Auto-Direction Sensing: The device's automatic direction sensing feature eliminates the need for a direction control signal, simplifying design and reducing pin count.
  • Low Standby Current: It features a low standby current, which is crucial for power-sensitive applications, helping to extend battery life in portable devices.
  • Robust ESD Protection: The NVT2004TL,115 comes with robust Electrostatic Discharge (ESD) protection, safeguarding the device from potential damage during handling and operation.

Applications

The NVT2004TL,115 is ideal for a multitude of applications that require voltage level translation, such as:

  • Interfacing between microcontrollers and peripherals with different voltage levels
  • Mobile and portable devices where battery life is critical
  • Data communication systems that need to accommodate various signal voltages
  • Consumer electronics that integrate components operating at different logic levels

Package and Quality

Encased in a space-saving, leadless DHVQFN14 package, the NVT2004TL,115 is not only compact but also designed for easy PCB layout. NXP's commitment to quality ensures that this level translator meets stringent industry standards, providing reliability and performance that engineers can trust.

Whether you're designing a sophisticated multi-voltage interface, working on a power-conscious portable device, or integrating high-speed data paths, the NVT2004TL,115 from NXP Semiconductors is your go-to solution for reliable and efficient voltage level translation.

You May Also Be Interested in

NXP / Nexperia
LOW POWER DISPLAYPORT TO VGA ADA / Interface
Lowest to $32.2430
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess