Introducing the NXP NX3008CBKV - A High-Performance Switching Diode
The NXP NX3008CBKV is a cutting-edge switching diode designed to meet the rigorous demands of modern electronic applications. This diode is part of NXP Semiconductors' extensive portfolio, known for its high-quality components that are used in a wide range of industries.
Key Features:
- Low Leakage Current: The NX3008CBKV boasts a low leakage current, ensuring minimal power loss and increased efficiency in your circuit designs.
- High Switching Speed: With its fast switching capabilities, this diode is ideal for high-frequency applications, providing quick response times and enhancing overall performance.
- Low Forward Voltage Drop: The device features a low forward voltage drop, which helps in reducing power dissipation and improving energy efficiency.
- Small Surface-Mount Package: Enclosed in a small SOD-523 (SC-79) surface-mount package, the NX3008CBKV is perfect for space-constrained applications, offering a compact solution without sacrificing performance.
Applications:
The versatility of the NX3008CBKV makes it suitable for a variety of applications, including:
- High-speed switching circuits
- General-purpose switching
- Reverse polarity protection
- Voltage clamping
- Portable devices
- Power management systems
Product Specifications:
| Parameter |
Value |
| Package |
SOD-523 (SC-79) |
| Configuration |
Single |
| Maximum Repetitive Reverse Voltage |
30 V |
| Continuous Forward Current |
200 mA |
| Forward Voltage |
1.25 V at 10 mA |
| Reverse Leakage Current |
0.1 µA at 25 V |
The NX3008CBKV is a testament to NXP's commitment to providing high-performance components that enhance the functionality and reliability of electronic systems. Whether for industrial, commercial, or personal use, this switching diode is an excellent choice for designers seeking quality and performance.