EN
  • EN
  • DE

P1025NXE5DFB

Part No P1025NXE5DFB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU 533MHZ 561TEPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series *
Package Tray
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 561-FBGA
Supplier Device Package 561-TEPBGA I (23x23)
Base Product Number P1025
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 888286-P1025NXE5DFB
Ultra Librarian 3D Model Ultra Librarian P1025NXE5DFB CAD Model

Description

The NXP P1025NXE5DFB is a high-performance, power-efficient processor designed for a variety of applications in the industrial, automotive, and consumer markets. This processor is part of NXP's QorIQ P1 family, which is renowned for its integrated communications processor architecture that delivers exceptional speed and reliability.

Key Features:

  • Core: The P1025NXE5DFB features a Power Architecture e500 core that is capable of operating at speeds up to 800 MHz, providing a balance of processing power and energy efficiency.
  • Connectivity: This processor includes a rich set of integrated peripherals and interfaces, such as dual Gigabit Ethernet controllers, USB 2.0, and PCI Express, ensuring versatile connectivity options for system designers.
  • Memory Support: It supports DDR2 and DDR3 memory with error-correcting code (ECC) capability, which enhances the reliability of applications by correcting data corruption on the fly.
  • Security: The P1025NXE5DFB comes with advanced security features, including a cryptographic engine that supports a wide range of algorithms, secure boot, and tamper detection, making it suitable for applications that require robust security measures.
  • Power Efficiency: Designed with NXP's energy-efficient technology, the processor provides a low-power solution without compromising performance, making it ideal for eco-friendly and cost-sensitive designs.
  • Package: The processor is available in a 689-pin TE PBGA package, which is designed for efficient thermal management and space-saving on the PCB.

Applications:

The versatility of the NXP P1025NXE5DFB makes it ideal for a wide range of applications, including:

  • Networking equipment such as routers and switches
  • Industrial control and automation systems
  • Automotive infotainment and telematics
  • Energy-efficient computing platforms
  • Embedded systems requiring secure data processing

In summary, the NXP P1025NXE5DFB processor is a robust solution that offers a unique combination of performance, connectivity, security, and energy efficiency, making it a top choice for system designers across various industries.

You May Also Be Interested in

Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess