EN
  • EN
  • DE

P4040NSE7MMC

Part No P4040NSE7MMC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU Q OR IQ 1.5GHZ 1295FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.5GHz 1295-FCPBGA (37.5x37.5)
Manufacturer NXP
Series QorIQ P4
Package Tray
Core Processor PowerPC e500mc
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1295-BBGA, FCBGA
Case / Package 1295-FCPBGA (37.5x37.5)
Family Name P4040
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 21
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 888350-P4040NSE7MMC
Ultra Librarian 3D Model Ultra Librarian P4040NSE7MMC CAD Model

Description

The NXP P4040NSE7MMC is a high-performance, power-efficient processor designed to meet the rigorous demands of today's embedded computing applications. This processor is part of NXP's QorIQ P4 series, renowned for its exceptional processing power and versatility, making it ideal for networking, telecommunications, and industrial applications.

Key Features:

  • Core Architecture: The P4040NSE7MMC boasts a 64-bit Power Architecture® with four dual-threaded e500mc cores, running at a speed of up to 1.5 GHz. This multicore design provides an optimal balance between processing power and power consumption, ensuring efficient operation in a variety of environments.
  • Integrated Memory Controller: Equipped with an integrated DDR3/DDR3L memory controller, this processor supports memory speeds up to 1333 MHz, allowing for fast data access and smooth multitasking capabilities.
  • Advanced I/O Capabilities: With support for multiple high-speed interfaces, including PCIe Gen 2, SRIO, USB 2.0, SATA 2.0, and Gigabit Ethernet, the P4040NSE7MMC ensures seamless connectivity and data transfer across different platforms and devices.
  • Enhanced Security: NXP's trust architecture is embedded into the P4040NSE7MMC, offering advanced security features such as secure boot, encryption, and tamper detection. This makes the processor an excellent choice for applications that require robust security measures.
  • Virtualization Support: The processor includes integrated support for virtualization, which allows for the creation of multiple virtual machines, thereby improving the efficiency and reliability of system resources.
  • Power Efficiency: Designed with energy efficiency in mind, the P4040NSE7MMC includes features like variable speed operation and power-saving modes, making it suitable for environmentally conscious applications that require reduced power consumption.

Applications:

The NXP P4040NSE7MMC processor is adept at handling complex tasks in various sectors. It is particularly well-suited for:

  • Networking Equipment (Routers, Switches, Firewalls)
  • Telecommunications Infrastructure
  • Industrial Control Systems
  • Aerospace and Defense Systems
  • High-Performance Computing Platforms

With its robust feature set and flexible I/O options, the NXP P4040NSE7MMC is a compelling solution for developers and engineers looking to create sophisticated systems that require high-speed processing, connectivity, and security.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686
Broadcom Limited
AU1200 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750CL RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.7644 $94.7644
2+ $91.8030 $183.6060
3+ $88.8416 $266.5248
4+ $85.8803 $343.5212
5+ $76.9960 $384.9800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess