EN
  • EN
  • DE

P60D080MX34/9C021J

Part No P60D080MX34/9C021J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX34/9C021J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346447-P60D080MX34/9C021J
Ultra Librarian 3D Model Ultra Librarian P60D080MX34/9C021J CAD Model

Description

The P60D080MX34/9C021J is a cutting-edge semiconductor device from NXP Semiconductors, a renowned leader in the industry. This product is designed to cater to a wide array of applications, especially in sectors that demand high reliability and performance such as automotive, industrial, and consumer electronics.

Key Features

  • High Performance: Built with advanced technology, the P60D080MX34/9C021J ensures top-notch performance for demanding applications.
  • Energy Efficiency: This device is engineered to provide maximum functionality while minimizing power consumption, making it an ideal choice for energy-sensitive projects.
  • Durability: The robust construction of the P60D080MX34/9C021J guarantees long-term reliability, even in harsh environments.
  • Compact Size: Its compact form factor allows for seamless integration into space-constrained designs without compromising on power or functionality.

Applications

The versatile nature of the P60D080MX34/9C021J allows it to be utilized in a multitude of applications. It is particularly well-suited for automotive systems, where consistent performance and durability are critical. In industrial settings, this product can be integrated into control systems, power management solutions, and automation technologies. Consumer electronics also benefit from its integration, enhancing the performance and efficiency of devices such as smartphones, tablets, and personal computers.

Technical Specifications

The P60D080MX34/9C021J boasts impressive technical specifications that make it a formidable component in any electronic system. With precise electrical characteristics, it meets stringent industry standards and complies with international regulations, ensuring compatibility and safety across global markets.

Quality and Support

NXP Semiconductors is committed to providing exceptional quality and support for the P60D080MX34/9C021J. Customers can expect comprehensive technical documentation, responsive customer service, and ongoing product support to ensure the successful integration and operation of this device in their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess