EN
  • EN
  • DE

P60D080MX36/9C379J

Part No P60D080MX36/9C379J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P60D080MX36/9C379J / * Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series *
Package Bulk
Product Status Obsolete
Base Product Number P60D080
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346382-P60D080MX36/9C379J
Ultra Librarian 3D Model Ultra Librarian P60D080MX36/9C379J CAD Model

Description

The P60D080MX36/9C379J is a state-of-the-art semiconductor product manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable components. This product is designed to cater to a wide range of applications, particularly in the automotive and industrial sectors, where high performance and durability are essential.

Key Features

  • High Integration: The P60D080MX36/9C379J boasts a highly integrated circuit design, which helps in reducing the number of components required in the system. This integration leads to a more compact design, cost savings, and improved reliability.
  • Robust Performance: Engineered to deliver robust performance, this product can withstand the rigorous demands of industrial environments, including extreme temperatures, vibrations, and electrical noise.
  • Energy Efficiency: With energy efficiency in mind, the P60D080MX36/9C379J is designed to operate with minimal power loss, making it suitable for energy-sensitive applications and contributing to the overall reduction of the system's power consumption.
  • Advanced Technology: Utilizing the latest semiconductor technologies, this product ensures high-speed operation and excellent signal integrity, which is critical for high-performance computing and real-time processing.

Applications

The versatile nature of the P60D080MX36/9C379J allows it to be used in a variety of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Power management solutions
  • Embedded systems
  • Internet of Things (IoT) devices

Quality and Reliability

NXP's commitment to quality ensures that the P60D080MX36/9C379J meets the highest standards of reliability. The product undergoes rigorous testing and quality control procedures to guarantee performance even in the most challenging conditions. This commitment to quality makes the P60D080MX36/9C379J a trusted component in critical systems where failure is not an option.

Conclusion

With its advanced features and reliable performance, the P60D080MX36/9C379J from NXP Semiconductors stands out as an exceptional choice for designers and engineers looking to incorporate a dependable semiconductor product into their applications. Its combination of integration, efficiency, and technology makes it an invaluable component in the development of innovative electronic systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess